ELW17 -- SPRING LOCK WASHER - NON METRIC
Ebinger Manufacturing Corp.
Spring Lock Washer - Non Metric
ELW17
Description
SPLIT TYPE
ZINC PLATED FINISH
5/8 INCH INNER DIAMETER
.625 INNER DIAMETER - DECIMAL
5/8 INNER DIAMETER - FRACTIONAL
PACKAGING QUANTITY 100
INNER DIAMETER - DECIMAL - UOM IN
-
Ebinger Manufacturing Corp.
Datasheet
Description
SPLIT TYPE
ZINC PLATED FINISH
5/8 INCH INNER DIAMETER
.625 INNER DIAMETER - DECIMAL
5/8 INNER DIAMETER - FRACTIONAL
PACKAGING QUANTITY 100
INNER DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
Spring Lock Washer - Non Metric
ELW17
SPLIT TYPE
ZINC PLATED FINISH
5/8 INCH INNER DIAMETER
.625 INNER DIAMETER - DECIMAL
5/8 INNER DIAMETER - FRACTIONAL
PACKAGING QUANTITY 100
INNER DIAMETER - DECIMAL - UOM IN
- SPLIT TYPE
- ZINC PLATED FINISH
- 5/8 INCH INNER DIAMETER
- .625 INNER DIAMETER - DECIMAL
- 5/8 INNER DIAMETER - FRACTIONAL
- PACKAGING QUANTITY 100
- INNER DIAMETER - DECIMAL - UOM IN
Datasheet
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
ELW17 |
|
Product Name
|
Spring Lock Washer - Non Metric |
|
Washer Type
|
Lockwasher, Helical Spring
|
Unlock Full Specs
to access all available technical data
Similar Products
ZAGO Manufacturing Company, Inc.
Washer Type
Self-sealing
Material
Steel; Rubber
View Details
Washer Type
Wedge Locking
Material
Steel (optional feature); StainlessSteel (optional feature)
Finish
ZincPlated
View Details
Material
Steel
Finish
BlackOxide
Outside Diameter
0.945 to 1.378 inch (24.000 to 35.000 mm)
View Details