ELW14-500 -- SPRING LOCK WASHER - NON METRIC
Ebinger Manufacturing Corp.
Spring Lock Washer - Non Metric
ELW14-500
Description
SPLIT TYPE
ZINC PLATED FINISH
3/8 INCH INNER DIAMETER
.375 INNER DIAMETER - DECIMAL
3/8 INNER DIAMETER - FRACTIONAL
PACKAGING QUANTITY 100 PER PACK
PACKAGING TYPE BOX
INNER DIAMETER - DECIMAL - UOM IN
-
Ebinger Manufacturing Corp.
Datasheet
Description
SPLIT TYPE
ZINC PLATED FINISH
3/8 INCH INNER DIAMETER
.375 INNER DIAMETER - DECIMAL
3/8 INNER DIAMETER - FRACTIONAL
PACKAGING QUANTITY 100 PER PACK
PACKAGING TYPE BOX
INNER DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
Spring Lock Washer - Non Metric
ELW14-500
SPLIT TYPE
ZINC PLATED FINISH
3/8 INCH INNER DIAMETER
.375 INNER DIAMETER - DECIMAL
3/8 INNER DIAMETER - FRACTIONAL
PACKAGING QUANTITY 100 PER PACK
PACKAGING TYPE BOX
INNER DIAMETER - DECIMAL - UOM IN
- SPLIT TYPE
- ZINC PLATED FINISH
- 3/8 INCH INNER DIAMETER
- .375 INNER DIAMETER - DECIMAL
- 3/8 INNER DIAMETER - FRACTIONAL
- PACKAGING QUANTITY 100 PER PACK
- PACKAGING TYPE BOX
- INNER DIAMETER - DECIMAL - UOM IN
Datasheet
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
ELW14-500 |
|
Product Name
|
Spring Lock Washer - Non Metric |
|
Washer Type
|
Lockwasher, Helical Spring
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
StainlessSteel; Super Duplex
Metric Size
M16
View Details
Material
StainlessSteel; Stainless steel
Finish
Plain
Inside Diameter
0.331 inch (8.400 mm)
View Details