ELW11-1000 -- SPRING LOCK WASHER - NON METRIC
Ebinger Manufacturing Corp.
Spring Lock Washer - Non Metric
ELW11-1000
Description
SPLIT TYPE
ZINC PLATED FINISH
1/4 INCH INNER DIAMETER
.25 INNER DIAMETER - DECIMAL
1/4 INNER DIAMETER - FRACTIONAL
PACKAGING QUANTITY 100 PER PACK
PACKAGING TYPE BOX
INNER DIAMETER - DECIMAL - UOM IN
-
Ebinger Manufacturing Corp.
Datasheet
Description
SPLIT TYPE
ZINC PLATED FINISH
1/4 INCH INNER DIAMETER
.25 INNER DIAMETER - DECIMAL
1/4 INNER DIAMETER - FRACTIONAL
PACKAGING QUANTITY 100 PER PACK
PACKAGING TYPE BOX
INNER DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
Spring Lock Washer - Non Metric
ELW11-1000
SPLIT TYPE
ZINC PLATED FINISH
1/4 INCH INNER DIAMETER
.25 INNER DIAMETER - DECIMAL
1/4 INNER DIAMETER - FRACTIONAL
PACKAGING QUANTITY 100 PER PACK
PACKAGING TYPE BOX
INNER DIAMETER - DECIMAL - UOM IN
- SPLIT TYPE
- ZINC PLATED FINISH
- 1/4 INCH INNER DIAMETER
- .25 INNER DIAMETER - DECIMAL
- 1/4 INNER DIAMETER - FRACTIONAL
- PACKAGING QUANTITY 100 PER PACK
- PACKAGING TYPE BOX
- INNER DIAMETER - DECIMAL - UOM IN
Datasheet
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
ELW11-1000 |
|
Product Name
|
Spring Lock Washer - Non Metric |
|
Washer Type
|
Lockwasher, Helical Spring
|
Unlock Full Specs
to access all available technical data
Similar Products
Washer Type
Self-sealing
Material
StainlessSteel; Rubber
Special Fitting Configuration
Not Applicable
View Details
Washer Type
Conical
Material
Steel; HardenedSteel; Spring Steel
Finish
Phosphate
View Details
Material
Steel; Steel
Finish
ZincPlated
Inside Diameter
0.354 inch (9.000 mm)
View Details