Ebinger Manufacturing Corp. Flexible Duct EH420V

Description
CORRUGATED TYPE PVC MATERIAL WHITE COLOR 20 INCH 20 LENGTH IN INCH 1.6667 LENGTH IN FT 4 INCH OUTER DIAMETER LENGTH IN FT - UOM FT LENGTH IN INCH - UOM IN
Datasheet
Description
CORRUGATED TYPE PVC MATERIAL WHITE COLOR 20 INCH 20 LENGTH IN INCH 1.6667 LENGTH IN FT 4 INCH OUTER DIAMETER LENGTH IN FT - UOM FT LENGTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Duct - EH420V - Ebinger Manufacturing Corp.
Brighton, MI, USA
Flexible Duct
EH420V
Flexible Duct EH420V
CORRUGATED TYPE PVC MATERIAL WHITE COLOR 20 INCH 20 LENGTH IN INCH 1.6667 LENGTH IN FT 4 INCH OUTER DIAMETER LENGTH IN FT - UOM FT LENGTH IN INCH - UOM IN
  • CORRUGATED TYPE
  • PVC MATERIAL
  • WHITE COLOR
  • 20 INCH
  • 20 LENGTH IN INCH
  • 1.6667 LENGTH IN FT
  • 4 INCH OUTER DIAMETER
  • LENGTH IN FT - UOM FT
  • LENGTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Wiring Ducts
Product Number EH420V
Product Name Flexible Duct
Material PVC
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Cable Management - RCMs -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Colors Available Black
Width 1 to 3 inch (25.4 to 76.2 mm)
Height 0.6800 inch (17.27 mm)
View Details
Standard Slot WIre Ducts  with Lid - B60x25S/BL-R - Altech Corp.
Specs
Wire Duct Style Slotted
Material Self Extinguishing PVC
Colors Available Black
View Details
Cable Trunking - 1369152 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Pvc
Colors Available Grey
Standard Length 6.56 ft (2 m)
View Details