E212 -- ADJUSTABLE WRENCH
Ebinger Manufacturing Corp.
Adjustable Wrench
E212
Description
DROP FORGED HARDENED TEMPERED ALLOY STEEL MATERIAL
12 INCH OVERALL LENGTH
12 OVERALL LENGTH - FRACTIONAL
12 OVERALL LENGTH - DECIMAL
COATING CHROME PLATED
OVERALL LENGTH - DECIMAL - UOM IN
-
Ebinger Manufacturing Corp.
Datasheet
Description
DROP FORGED HARDENED TEMPERED ALLOY STEEL MATERIAL
12 INCH OVERALL LENGTH
12 OVERALL LENGTH - FRACTIONAL
12 OVERALL LENGTH - DECIMAL
COATING CHROME PLATED
OVERALL LENGTH - DECIMAL - UOM IN
Datasheet
Suppliers
DROP FORGED HARDENED TEMPERED ALLOY STEEL MATERIAL
12 INCH OVERALL LENGTH
12 OVERALL LENGTH - FRACTIONAL
12 OVERALL LENGTH - DECIMAL
COATING CHROME PLATED
OVERALL LENGTH - DECIMAL - UOM IN
- DROP FORGED HARDENED TEMPERED ALLOY STEEL MATERIAL
- 12 INCH OVERALL LENGTH
- 12 OVERALL LENGTH - FRACTIONAL
- 12 OVERALL LENGTH - DECIMAL
- COATING CHROME PLATED
- OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wrenches |
|
Product Number
|
E212 |
|
Product Name
|
Adjustable Wrench |
|
Type
|
Adjustable
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Type
Key
Drive Size
0.0984 inch (2.5 mm)
View Details
Type
Torque
Drive Size
0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length
21.25 inch (540 mm)
View Details
Kuriyama of America, Inc.
Drive Type
Specialty/Other
Drive Size
1.5 to 3 inch (38.1 to 76.2 mm)
Wrench Weight
2.93 lbs (1.33 kg)
View Details