E210 -- ADJUSTABLE WRENCH
Ebinger Manufacturing Corp.
Adjustable Wrench
E210
Description
DROP FORGED HARDENED TEMPERED ALLOY STEEL MATERIAL
10 INCH OVERALL LENGTH
10 OVERALL LENGTH - FRACTIONAL
10 OVERALL LENGTH - DECIMAL
COATING CHROME PLATED
OVERALL LENGTH - DECIMAL - UOM IN
-
Ebinger Manufacturing Corp.
Datasheet
Description
DROP FORGED HARDENED TEMPERED ALLOY STEEL MATERIAL
10 INCH OVERALL LENGTH
10 OVERALL LENGTH - FRACTIONAL
10 OVERALL LENGTH - DECIMAL
COATING CHROME PLATED
OVERALL LENGTH - DECIMAL - UOM IN
Datasheet
Suppliers
DROP FORGED HARDENED TEMPERED ALLOY STEEL MATERIAL
10 INCH OVERALL LENGTH
10 OVERALL LENGTH - FRACTIONAL
10 OVERALL LENGTH - DECIMAL
COATING CHROME PLATED
OVERALL LENGTH - DECIMAL - UOM IN
- DROP FORGED HARDENED TEMPERED ALLOY STEEL MATERIAL
- 10 INCH OVERALL LENGTH
- 10 OVERALL LENGTH - FRACTIONAL
- 10 OVERALL LENGTH - DECIMAL
- COATING CHROME PLATED
- OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wrenches |
|
Product Number
|
E210 |
|
Product Name
|
Adjustable Wrench |
|
Type
|
Adjustable
|
Unlock Full Specs
to access all available technical data
Similar Products
Takachi Electronics Enclosure Co., Ltd.
Type
Crowfoot; Specialty/Other
Drive Size
8 to 36 inch (203 to 914 mm)
Wrench Weight
67.8 to 292 lbs (30.75 to 132 kg)
View Details
Copper Mountain Technologies
Type
Torque
Drive Size
0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length
6.44 inch (164 mm)
View Details