E208 -- ADJUSTABLE WRENCH
Ebinger Manufacturing Corp.
Adjustable Wrench
E208
Description
DROP FORGED HARDENED TEMPERED ALLOY STEEL MATERIAL
8 INCH OVERALL LENGTH
8 OVERALL LENGTH - FRACTIONAL
8 OVERALL LENGTH - DECIMAL
COATING CHROME PLATED
OVERALL LENGTH - DECIMAL - UOM IN
-
Ebinger Manufacturing Corp.
Datasheet
Description
DROP FORGED HARDENED TEMPERED ALLOY STEEL MATERIAL
8 INCH OVERALL LENGTH
8 OVERALL LENGTH - FRACTIONAL
8 OVERALL LENGTH - DECIMAL
COATING CHROME PLATED
OVERALL LENGTH - DECIMAL - UOM IN
Datasheet
Suppliers
DROP FORGED HARDENED TEMPERED ALLOY STEEL MATERIAL
8 INCH OVERALL LENGTH
8 OVERALL LENGTH - FRACTIONAL
8 OVERALL LENGTH - DECIMAL
COATING CHROME PLATED
OVERALL LENGTH - DECIMAL - UOM IN
- DROP FORGED HARDENED TEMPERED ALLOY STEEL MATERIAL
- 8 INCH OVERALL LENGTH
- 8 OVERALL LENGTH - FRACTIONAL
- 8 OVERALL LENGTH - DECIMAL
- COATING CHROME PLATED
- OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wrenches |
|
Product Number
|
E208 |
|
Product Name
|
Adjustable Wrench |
|
Type
|
Adjustable
|
Unlock Full Specs
to access all available technical data
Similar Products
Takachi Electronics Enclosure Co., Ltd.
Type
Specialty/Other
Wrench Length
215 inch (5461 mm)
Wrench Weight
268 lbs (122 kg)
View Details
Copper Mountain Technologies
Type
Torque
Drive Size
0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length
7.09 inch (180 mm)
View Details