E206 -- ADJUSTABLE WRENCH
Ebinger Manufacturing Corp.
Adjustable Wrench
E206
Description
DROP FORGED HARDENED TEMPERED ALLOY STEEL MATERIAL
6 INCH OVERALL LENGTH
6 OVERALL LENGTH - FRACTIONAL
6 OVERALL LENGTH - DECIMAL
COATING CHROME PLATED
OVERALL LENGTH - DECIMAL - UOM IN
-
Ebinger Manufacturing Corp.
Datasheet
Description
DROP FORGED HARDENED TEMPERED ALLOY STEEL MATERIAL
6 INCH OVERALL LENGTH
6 OVERALL LENGTH - FRACTIONAL
6 OVERALL LENGTH - DECIMAL
COATING CHROME PLATED
OVERALL LENGTH - DECIMAL - UOM IN
Datasheet
Suppliers
DROP FORGED HARDENED TEMPERED ALLOY STEEL MATERIAL
6 INCH OVERALL LENGTH
6 OVERALL LENGTH - FRACTIONAL
6 OVERALL LENGTH - DECIMAL
COATING CHROME PLATED
OVERALL LENGTH - DECIMAL - UOM IN
- DROP FORGED HARDENED TEMPERED ALLOY STEEL MATERIAL
- 6 INCH OVERALL LENGTH
- 6 OVERALL LENGTH - FRACTIONAL
- 6 OVERALL LENGTH - DECIMAL
- COATING CHROME PLATED
- OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wrenches |
|
Product Number
|
E206 |
|
Product Name
|
Adjustable Wrench |
|
Type
|
Adjustable
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Box; Socket
Drive Size
0.9375 to 1.25 inch (23.81 to 31.75 mm)
Wrench Length
15 inch (381 mm)
View Details
Takachi Electronics Enclosure Co., Ltd.
Type
Specialty/Other
Wrench Length
215 inch (5461 mm)
Wrench Weight
268 lbs (122 kg)
View Details