E204 -- ADJUSTABLE WRENCH
Ebinger Manufacturing Corp.
Adjustable Wrench
E204
Description
DROP FORGED HARDENED TEMPERED ALLOY STEEL MATERIAL
4 INCH OVERALL LENGTH
4 OVERALL LENGTH - FRACTIONAL
4 OVERALL LENGTH - DECIMAL
COATING CHROME PLATED
OVERALL LENGTH - DECIMAL - UOM IN
-
Ebinger Manufacturing Corp.
Datasheet
Description
DROP FORGED HARDENED TEMPERED ALLOY STEEL MATERIAL
4 INCH OVERALL LENGTH
4 OVERALL LENGTH - FRACTIONAL
4 OVERALL LENGTH - DECIMAL
COATING CHROME PLATED
OVERALL LENGTH - DECIMAL - UOM IN
Datasheet
Suppliers
DROP FORGED HARDENED TEMPERED ALLOY STEEL MATERIAL
4 INCH OVERALL LENGTH
4 OVERALL LENGTH - FRACTIONAL
4 OVERALL LENGTH - DECIMAL
COATING CHROME PLATED
OVERALL LENGTH - DECIMAL - UOM IN
- DROP FORGED HARDENED TEMPERED ALLOY STEEL MATERIAL
- 4 INCH OVERALL LENGTH
- 4 OVERALL LENGTH - FRACTIONAL
- 4 OVERALL LENGTH - DECIMAL
- COATING CHROME PLATED
- OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wrenches |
|
Product Number
|
E204 |
|
Product Name
|
Adjustable Wrench |
|
Type
|
Adjustable
|
Unlock Full Specs
to access all available technical data
Similar Products
Copper Mountain Technologies
Type
Torque
Drive Size
0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length
7.09 inch (180 mm)
View Details
Kuriyama of America, Inc.
Type
Single End
Drive Size
3 inch (76.2 mm)
Wrench Weight
3.13 lbs (1.42 kg)
View Details
Takachi Electronics Enclosure Co., Ltd.
Type
Crowfoot; Specialty/Other
Drive Size
8 to 36 inch (203 to 914 mm)
Wrench Weight
67.8 to 292 lbs (30.75 to 132 kg)
View Details