E20-8A-250 -- FENDER WASHER - NON METRIC
Ebinger Manufacturing Corp.
Fender Washer - Non Metric
E20-8A-250
Description
ZINC PLATED FINISH
1/4 INCH INNER DIAMETER
1-1/4 INCH OUTER DIAMETER
.25 INNER DIAMETER - DECIMAL
1.25 OUTER DIAMETER - DECIMAL
1/4 INNER DIAMETER - FRACTIONAL
1-1/4 OUTER DIAMETER - FRACTIONAL
1/4 INCH FASTENER SIZE
STANDARD PACKAGING QUANTITY 50
PACKAGING TYPE PLASTIC BOX
INNER DIAMETER - DECIMAL - UOM IN
OUTER DIAMETER - DECIMAL - UOM IN
-
Ebinger Manufacturing Corp.
Datasheet
Description
ZINC PLATED FINISH
1/4 INCH INNER DIAMETER
1-1/4 INCH OUTER DIAMETER
.25 INNER DIAMETER - DECIMAL
1.25 OUTER DIAMETER - DECIMAL
1/4 INNER DIAMETER - FRACTIONAL
1-1/4 OUTER DIAMETER - FRACTIONAL
1/4 INCH FASTENER SIZE
STANDARD PACKAGING QUANTITY 50
PACKAGING TYPE PLASTIC BOX
INNER DIAMETER - DECIMAL - UOM IN
OUTER DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
Fender Washer - Non Metric
E20-8A-250
ZINC PLATED FINISH
1/4 INCH INNER DIAMETER
1-1/4 INCH OUTER DIAMETER
.25 INNER DIAMETER - DECIMAL
1.25 OUTER DIAMETER - DECIMAL
1/4 INNER DIAMETER - FRACTIONAL
1-1/4 OUTER DIAMETER - FRACTIONAL
1/4 INCH FASTENER SIZE
STANDARD PACKAGING QUANTITY 50
PACKAGING TYPE PLASTIC BOX
INNER DIAMETER - DECIMAL - UOM IN
OUTER DIAMETER - DECIMAL - UOM IN
- ZINC PLATED FINISH
- 1/4 INCH INNER DIAMETER
- 1-1/4 INCH OUTER DIAMETER
- .25 INNER DIAMETER - DECIMAL
- 1.25 OUTER DIAMETER - DECIMAL
- 1/4 INNER DIAMETER - FRACTIONAL
- 1-1/4 OUTER DIAMETER - FRACTIONAL
- 1/4 INCH FASTENER SIZE
- STANDARD PACKAGING QUANTITY 50
- PACKAGING TYPE PLASTIC BOX
- INNER DIAMETER - DECIMAL - UOM IN
- OUTER DIAMETER - DECIMAL - UOM IN
Datasheet
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
E20-8A-250 |
|
Product Name
|
Fender Washer - Non Metric |
|
Washer Type
|
Fender
|
Unlock Full Specs
to access all available technical data
Similar Products
Precision Polymer Engineering Ltd.
Washer Type
D-shape; Flat or USS
Material
Rubber
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Washer Type
Wave
Material
Spring Steel HRC 43-50; Spring Steel
Inside Diameter
0.827 inch (21.000 mm)
View Details