E20-7 -- FENDER WASHER - NON METRIC
Ebinger Manufacturing Corp.
Fender Washer - Non Metric
E20-7
Description
ZINC PLATED FINISH
1/4 INCH FASTENER SIZE
STANDARD PACKAGING QUANTITY 100
-
Ebinger Manufacturing Corp.
Datasheet
Description
ZINC PLATED FINISH
1/4 INCH FASTENER SIZE
STANDARD PACKAGING QUANTITY 100
Datasheet
Suppliers
Fender Washer - Non Metric
E20-7
ZINC PLATED FINISH
1/4 INCH FASTENER SIZE
STANDARD PACKAGING QUANTITY 100
- ZINC PLATED FINISH
- 1/4 INCH FASTENER SIZE
- STANDARD PACKAGING QUANTITY 100
Datasheet
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
E20-7 |
|
Product Name
|
Fender Washer - Non Metric |
|
Washer Type
|
Fender
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
StainlessSteel; Stainless steel
Finish
Plain
Inside Diameter
0.331 inch (8.400 mm)
View Details
Keystone Electronics Corp.
Washer Type
Flat or USS
Material
Fibre
Inside Diameter
0.140 inch (3.556 mm)
View Details
3 suppliers
Washer Type
Self-sealing
Material
StainlessSteel; Rubber
Special Fitting Configuration
Not Applicable
View Details
Material
Steel; StainlessSteel; Available in Low Carbon Steel and 303 Stainless Steel
Finish
BlackOxide
Number Size
1-1/2"
View Details