E20-15 -- FENDER WASHER - NON METRIC
Ebinger Manufacturing Corp.
Fender Washer - Non Metric
E20-15
Description
ZINC PLATED FINISH
3/16 INCH FASTENER SIZE
STANDARD PACKAGING QUANTITY 100
-
Ebinger Manufacturing Corp.
Datasheet
Description
ZINC PLATED FINISH
3/16 INCH FASTENER SIZE
STANDARD PACKAGING QUANTITY 100
Datasheet
Suppliers
Fender Washer - Non Metric
E20-15
ZINC PLATED FINISH
3/16 INCH FASTENER SIZE
STANDARD PACKAGING QUANTITY 100
- ZINC PLATED FINISH
- 3/16 INCH FASTENER SIZE
- STANDARD PACKAGING QUANTITY 100
Datasheet
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
E20-15 |
|
Product Name
|
Fender Washer - Non Metric |
|
Washer Type
|
Fender
|
Unlock Full Specs
to access all available technical data
Similar Products
Washer Type
Wedge lock
Material
Unalloyed steel
Inside Diameter
0.339 inch (8.600 mm)
View Details
Keystone Electronics Corp.
Washer Type
Flat or USS
Material
Nylon
Inside Diameter
0.171 inch (4.343 mm)
View Details
4 suppliers
Washer Type
Self-sealing
Material
StainlessSteel
View Details
Washer Type
Flat or USS; Square or Rectangle
Material
Steel
Finish
Black Zinc
View Details