E20-11A-250 -- FENDER WASHER - NON METRIC
Ebinger Manufacturing Corp.
Fender Washer - Non Metric
E20-11A-250
Description
ZINC PLATED FINISH
3/8 INCH INNER DIAMETER
1-1/4 INCH OUTER DIAMETER
.375 INNER DIAMETER - DECIMAL
1.25 OUTER DIAMETER - DECIMAL
3/8 INNER DIAMETER - FRACTIONAL
1-1/4 OUTER DIAMETER - FRACTIONAL
3/8 INCH FASTENER SIZE
STANDARD PACKAGING QUANTITY 50
PACKAGING TYPE PLASTIC BOX
INNER DIAMETER - DECIMAL - UOM IN
OUTER DIAMETER - DECIMAL - UOM IN
-
Ebinger Manufacturing Corp.
Datasheet
Description
ZINC PLATED FINISH
3/8 INCH INNER DIAMETER
1-1/4 INCH OUTER DIAMETER
.375 INNER DIAMETER - DECIMAL
1.25 OUTER DIAMETER - DECIMAL
3/8 INNER DIAMETER - FRACTIONAL
1-1/4 OUTER DIAMETER - FRACTIONAL
3/8 INCH FASTENER SIZE
STANDARD PACKAGING QUANTITY 50
PACKAGING TYPE PLASTIC BOX
INNER DIAMETER - DECIMAL - UOM IN
OUTER DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
Fender Washer - Non Metric
E20-11A-250
ZINC PLATED FINISH
3/8 INCH INNER DIAMETER
1-1/4 INCH OUTER DIAMETER
.375 INNER DIAMETER - DECIMAL
1.25 OUTER DIAMETER - DECIMAL
3/8 INNER DIAMETER - FRACTIONAL
1-1/4 OUTER DIAMETER - FRACTIONAL
3/8 INCH FASTENER SIZE
STANDARD PACKAGING QUANTITY 50
PACKAGING TYPE PLASTIC BOX
INNER DIAMETER - DECIMAL - UOM IN
OUTER DIAMETER - DECIMAL - UOM IN
- ZINC PLATED FINISH
- 3/8 INCH INNER DIAMETER
- 1-1/4 INCH OUTER DIAMETER
- .375 INNER DIAMETER - DECIMAL
- 1.25 OUTER DIAMETER - DECIMAL
- 3/8 INNER DIAMETER - FRACTIONAL
- 1-1/4 OUTER DIAMETER - FRACTIONAL
- 3/8 INCH FASTENER SIZE
- STANDARD PACKAGING QUANTITY 50
- PACKAGING TYPE PLASTIC BOX
- INNER DIAMETER - DECIMAL - UOM IN
- OUTER DIAMETER - DECIMAL - UOM IN
Datasheet
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
E20-11A-250 |
|
Product Name
|
Fender Washer - Non Metric |
|
Washer Type
|
Fender
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Steel; StainlessSteel; Available in Low Carbon Steel and 303 Stainless Steel
Finish
BlackOxide
Number Size
3/8"
View Details
Washer Type
Flat or USS
Material
Nylon
Inside Diameter
0.093 to 0.257 inch (2.362 to 6.528 mm)
View Details
Washer Type
Lockwasher, External Tooth; External Tooth
Material
Steel; Steel
Finish
ZincPlated
View Details