Ebinger Manufacturing Corp.Wood Screw - Non MetricDWC8X3
Description
BUGLE PHILLIPS TYPE
HARDENED MATERIAL
3 INCH
3 LENGTH - DECIMAL
3 LENGTH - FRACTIONAL
#8 NOMINAL DIAMETER
UNC-2A THREAD SERIES
.164 NOMINAL DIAMETER - DECIMAL
POINT TYPE S
PACKAGING QUANTITY 50 PIECES PER PLASTIC BOX
FINISH/COATING BLACK PHOSPHATE FINISH
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Ebinger Manufacturing Corp.
Done
Datasheet
Description
BUGLE PHILLIPS TYPE
HARDENED MATERIAL
3 INCH
3 LENGTH - DECIMAL
3 LENGTH - FRACTIONAL
#8 NOMINAL DIAMETER
UNC-2A THREAD SERIES
.164 NOMINAL DIAMETER - DECIMAL
POINT TYPE S
PACKAGING QUANTITY 50 PIECES PER PLASTIC BOX
FINISH/COATING BLACK PHOSPHATE FINISH
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
BUGLE PHILLIPS TYPE
HARDENED MATERIAL
3 INCH
3 LENGTH - DECIMAL
3 LENGTH - FRACTIONAL
#8 NOMINAL DIAMETER
UNC-2A THREAD SERIES
.164 NOMINAL DIAMETER - DECIMAL
POINT TYPE S
PACKAGING QUANTITY 50 PIECES PER PLASTIC BOX
FINISH/COATING BLACK PHOSPHATE FINISH
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN