Ebinger Manufacturing Corp. Wood Screw - Non Metric DWC8X2-1/2

Description
BUGLE PHILLIPS TYPE HARDENED MATERIAL 2-1/2 INCH 2.5 LENGTH - DECIMAL 2-1/2 LENGTH - FRACTIONAL #8 NOMINAL DIAMETER UNC-2A THREAD SERIES .164 NOMINAL DIAMETER - DECIMAL POINT TYPE S PACKAGING QUANTITY 50 PIECES PER PLASTIC BOX FINISH/COATING BLACK PHOSPHATE FINISH LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Description
BUGLE PHILLIPS TYPE HARDENED MATERIAL 2-1/2 INCH 2.5 LENGTH - DECIMAL 2-1/2 LENGTH - FRACTIONAL #8 NOMINAL DIAMETER UNC-2A THREAD SERIES .164 NOMINAL DIAMETER - DECIMAL POINT TYPE S PACKAGING QUANTITY 50 PIECES PER PLASTIC BOX FINISH/COATING BLACK PHOSPHATE FINISH LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wood Screw - Non Metric - DWC8X2-1/2 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Wood Screw - Non Metric
DWC8X2-1/2
Wood Screw - Non Metric DWC8X2-1/2
BUGLE PHILLIPS TYPE HARDENED MATERIAL 2-1/2 INCH 2.5 LENGTH - DECIMAL 2-1/2 LENGTH - FRACTIONAL #8 NOMINAL DIAMETER UNC-2A THREAD SERIES .164 NOMINAL DIAMETER - DECIMAL POINT TYPE S PACKAGING QUANTITY 50 PIECES PER PLASTIC BOX FINISH/COATING BLACK PHOSPHATE FINISH LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
  • BUGLE PHILLIPS TYPE
  • HARDENED MATERIAL
  • 2-1/2 INCH
  • 2.5 LENGTH - DECIMAL
  • 2-1/2 LENGTH - FRACTIONAL
  • #8 NOMINAL DIAMETER
  • UNC-2A THREAD SERIES
  • .164 NOMINAL DIAMETER - DECIMAL
  • POINT TYPE S
  • PACKAGING QUANTITY 50 PIECES PER PLASTIC BOX
  • FINISH/COATING BLACK PHOSPHATE FINISH
  • LENGTH - DECIMAL - UOM IN
  • NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Screws
Product Number DWC8X2-1/2
Product Name Wood Screw - Non Metric
Screw Type Wood Screw
Standard Drives Philips / Frearson
Material Hardened Steel
Unlock Full Specs
to access all available technical data

Similar Products

Spanner Pan Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Machine Screw
Head Type Oval Head; Pan Head; Other; Flat Undercut
Material Steel; Stainless Steel
View Details
Regular Type A - T103B - Vlier
Specs
Screw Type Thumb Screw
Length 3 inch (76.2 mm)
Inch 7/8"
View Details
Hex Washer Head Tapping Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Head Type Hexagon Head; Washer Head
Material Steel
Finish Zinc Plated
View Details
Machine Screw - HM1446-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Screw Type Machine Screw
Head Type Flat Head
Standard Drives Philips / Frearson
View Details