Ebinger Manufacturing Corp. Wood Screw - Non Metric DW8X3

Description
BUGLE PHILLIPS TYPE HARDENED MATERIAL 3 INCH 3 LENGTH - DECIMAL 3 LENGTH - FRACTIONAL #8 NOMINAL DIAMETER UNF-2A THREAD SERIES .164 NOMINAL DIAMETER - DECIMAL POINT TYPE S PACKAGING QUANTITY 50 PIECES PER PLASTIC BOX FINISH/COATING BLACK PHOSPHATE FINISH LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Description
BUGLE PHILLIPS TYPE HARDENED MATERIAL 3 INCH 3 LENGTH - DECIMAL 3 LENGTH - FRACTIONAL #8 NOMINAL DIAMETER UNF-2A THREAD SERIES .164 NOMINAL DIAMETER - DECIMAL POINT TYPE S PACKAGING QUANTITY 50 PIECES PER PLASTIC BOX FINISH/COATING BLACK PHOSPHATE FINISH LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wood Screw - Non Metric - DW8X3 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Wood Screw - Non Metric
DW8X3
Wood Screw - Non Metric DW8X3
BUGLE PHILLIPS TYPE HARDENED MATERIAL 3 INCH 3 LENGTH - DECIMAL 3 LENGTH - FRACTIONAL #8 NOMINAL DIAMETER UNF-2A THREAD SERIES .164 NOMINAL DIAMETER - DECIMAL POINT TYPE S PACKAGING QUANTITY 50 PIECES PER PLASTIC BOX FINISH/COATING BLACK PHOSPHATE FINISH LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
  • BUGLE PHILLIPS TYPE
  • HARDENED MATERIAL
  • 3 INCH
  • 3 LENGTH - DECIMAL
  • 3 LENGTH - FRACTIONAL
  • #8 NOMINAL DIAMETER
  • UNF-2A THREAD SERIES
  • .164 NOMINAL DIAMETER - DECIMAL
  • POINT TYPE S
  • PACKAGING QUANTITY 50 PIECES PER PLASTIC BOX
  • FINISH/COATING BLACK PHOSPHATE FINISH
  • LENGTH - DECIMAL - UOM IN
  • NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Screws
Product Number DW8X3
Product Name Wood Screw - Non Metric
Screw Type Wood Screw
Standard Drives Philips / Frearson
Material Hardened Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
1/4-20 Setscrew, 1 1/4 in. Long, Qty 25 - SS25S125 - Newport MKS
Specs
Screw Type Set Screw
Inch 1/4"
View Details
Machine Screw - 335-R10-32X1/22701-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details