Ebinger Manufacturing Corp. Wood Screw - Non Metric DW8X2-1/2

Description
BUGLE PHILLIPS TYPE HARDENED MATERIAL 2-1/2 INCH 2.5 LENGTH - DECIMAL 2-1/2 LENGTH - FRACTIONAL #8 NOMINAL DIAMETER UNF-2A THREAD SERIES .164 NOMINAL DIAMETER - DECIMAL POINT TYPE S PACKAGING QUANTITY 50 PIECES PER PLASTIC BOX FINISH/COATING BLACK PHOSPHATE FINISH LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Description
BUGLE PHILLIPS TYPE HARDENED MATERIAL 2-1/2 INCH 2.5 LENGTH - DECIMAL 2-1/2 LENGTH - FRACTIONAL #8 NOMINAL DIAMETER UNF-2A THREAD SERIES .164 NOMINAL DIAMETER - DECIMAL POINT TYPE S PACKAGING QUANTITY 50 PIECES PER PLASTIC BOX FINISH/COATING BLACK PHOSPHATE FINISH LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wood Screw - Non Metric - DW8X2-1/2 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Wood Screw - Non Metric
DW8X2-1/2
Wood Screw - Non Metric DW8X2-1/2
BUGLE PHILLIPS TYPE HARDENED MATERIAL 2-1/2 INCH 2.5 LENGTH - DECIMAL 2-1/2 LENGTH - FRACTIONAL #8 NOMINAL DIAMETER UNF-2A THREAD SERIES .164 NOMINAL DIAMETER - DECIMAL POINT TYPE S PACKAGING QUANTITY 50 PIECES PER PLASTIC BOX FINISH/COATING BLACK PHOSPHATE FINISH LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
  • BUGLE PHILLIPS TYPE
  • HARDENED MATERIAL
  • 2-1/2 INCH
  • 2.5 LENGTH - DECIMAL
  • 2-1/2 LENGTH - FRACTIONAL
  • #8 NOMINAL DIAMETER
  • UNF-2A THREAD SERIES
  • .164 NOMINAL DIAMETER - DECIMAL
  • POINT TYPE S
  • PACKAGING QUANTITY 50 PIECES PER PLASTIC BOX
  • FINISH/COATING BLACK PHOSPHATE FINISH
  • LENGTH - DECIMAL - UOM IN
  • NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Screws
Product Number DW8X2-1/2
Product Name Wood Screw - Non Metric
Screw Type Wood Screw
Standard Drives Philips / Frearson
Material Hardened Steel
Unlock Full Specs
to access all available technical data

Similar Products

Knurled Thumb Screws - 41841 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
Brass Machine Screw - 240 / 241 / 242 / 243 - BRIM Electronics, Inc.
Specs
Screw Type Machine Screw
Material Brass
Finish Nickel Plated
View Details
Grub Screws - 137871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Head Type Hexagon Head; Socket Head Cap; Other; Hex socket set
Material Stainless Steel
Finish Plain
View Details