Ebinger Manufacturing Corp. Wood Screw - Non Metric DW6X2-1/4

Description
BUGLE PHILLIPS TYPE HARDENED MATERIAL 2-1/4 INCH 2.25 LENGTH - DECIMAL 2-1/4 LENGTH - FRACTIONAL #6 NOMINAL DIAMETER UNF-2A THREAD SERIES .138 NOMINAL DIAMETER - DECIMAL POINT TYPE S PACKAGING QUANTITY 100 PIECES PER PLASTIC BOX FINISH/COATING BLACK PHOSPHATE FINISH LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Description
BUGLE PHILLIPS TYPE HARDENED MATERIAL 2-1/4 INCH 2.25 LENGTH - DECIMAL 2-1/4 LENGTH - FRACTIONAL #6 NOMINAL DIAMETER UNF-2A THREAD SERIES .138 NOMINAL DIAMETER - DECIMAL POINT TYPE S PACKAGING QUANTITY 100 PIECES PER PLASTIC BOX FINISH/COATING BLACK PHOSPHATE FINISH LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wood Screw - Non Metric - DW6X2-1/4 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Wood Screw - Non Metric
DW6X2-1/4
Wood Screw - Non Metric DW6X2-1/4
BUGLE PHILLIPS TYPE HARDENED MATERIAL 2-1/4 INCH 2.25 LENGTH - DECIMAL 2-1/4 LENGTH - FRACTIONAL #6 NOMINAL DIAMETER UNF-2A THREAD SERIES .138 NOMINAL DIAMETER - DECIMAL POINT TYPE S PACKAGING QUANTITY 100 PIECES PER PLASTIC BOX FINISH/COATING BLACK PHOSPHATE FINISH LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
  • BUGLE PHILLIPS TYPE
  • HARDENED MATERIAL
  • 2-1/4 INCH
  • 2.25 LENGTH - DECIMAL
  • 2-1/4 LENGTH - FRACTIONAL
  • #6 NOMINAL DIAMETER
  • UNF-2A THREAD SERIES
  • .138 NOMINAL DIAMETER - DECIMAL
  • POINT TYPE S
  • PACKAGING QUANTITY 100 PIECES PER PLASTIC BOX
  • FINISH/COATING BLACK PHOSPHATE FINISH
  • LENGTH - DECIMAL - UOM IN
  • NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Screws
Product Number DW6X2-1/4
Product Name Wood Screw - Non Metric
Screw Type Wood Screw
Standard Drives Philips / Frearson
Material Hardened Steel
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Thumb Screws - 44016 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Stainless Steel
Finish Black Oxide; Black Oxide (for 1215 Steel Thumb Screws)
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
M2 x 0.4 Cap Screw, 6 mm Long, Qty 50 - SH2MS06 - Newport MKS
Specs
Screw Type Cap Screw
Metric M2
View Details