Ebinger Manufacturing Corp.Wood Screw - Non MetricDW6X1-1/8
Description
BUGLE PHILLIPS TYPE
HARDENED MATERIAL
1-1/8 INCH
1.125 LENGTH - DECIMAL
1-1/8 LENGTH - FRACTIONAL
#6 NOMINAL DIAMETER
UNF-2A THREAD SERIES
.138 NOMINAL DIAMETER - DECIMAL
POINT TYPE S
PACKAGING QUANTITY 100 PIECES PER PLASTIC BOX
FINISH/COATING BLACK PHOSPHATE FINISH
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Ebinger Manufacturing Corp.
Done
Datasheet
Description
BUGLE PHILLIPS TYPE
HARDENED MATERIAL
1-1/8 INCH
1.125 LENGTH - DECIMAL
1-1/8 LENGTH - FRACTIONAL
#6 NOMINAL DIAMETER
UNF-2A THREAD SERIES
.138 NOMINAL DIAMETER - DECIMAL
POINT TYPE S
PACKAGING QUANTITY 100 PIECES PER PLASTIC BOX
FINISH/COATING BLACK PHOSPHATE FINISH
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
BUGLE PHILLIPS TYPE
HARDENED MATERIAL
1-1/8 INCH
1.125 LENGTH - DECIMAL
1-1/8 LENGTH - FRACTIONAL
#6 NOMINAL DIAMETER
UNF-2A THREAD SERIES
.138 NOMINAL DIAMETER - DECIMAL
POINT TYPE S
PACKAGING QUANTITY 100 PIECES PER PLASTIC BOX
FINISH/COATING BLACK PHOSPHATE FINISH
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN