Ebinger Manufacturing Corp. Wood Screw - Non Metric DW6X1-1/4

Description
BUGLE PHILLIPS TYPE HARDENED MATERIAL 1-1/4 INCH 1.25 LENGTH - DECIMAL 1-1/4 LENGTH - FRACTIONAL #6 NOMINAL DIAMETER UNF-2A THREAD SERIES .138 NOMINAL DIAMETER - DECIMAL POINT TYPE S PACKAGING QUANTITY 100 PIECES PER PLASTIC BOX FINISH/COATING BLACK PHOSPHATE FINISH LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Description
BUGLE PHILLIPS TYPE HARDENED MATERIAL 1-1/4 INCH 1.25 LENGTH - DECIMAL 1-1/4 LENGTH - FRACTIONAL #6 NOMINAL DIAMETER UNF-2A THREAD SERIES .138 NOMINAL DIAMETER - DECIMAL POINT TYPE S PACKAGING QUANTITY 100 PIECES PER PLASTIC BOX FINISH/COATING BLACK PHOSPHATE FINISH LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wood Screw - Non Metric - DW6X1-1/4 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Wood Screw - Non Metric
DW6X1-1/4
Wood Screw - Non Metric DW6X1-1/4
BUGLE PHILLIPS TYPE HARDENED MATERIAL 1-1/4 INCH 1.25 LENGTH - DECIMAL 1-1/4 LENGTH - FRACTIONAL #6 NOMINAL DIAMETER UNF-2A THREAD SERIES .138 NOMINAL DIAMETER - DECIMAL POINT TYPE S PACKAGING QUANTITY 100 PIECES PER PLASTIC BOX FINISH/COATING BLACK PHOSPHATE FINISH LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
  • BUGLE PHILLIPS TYPE
  • HARDENED MATERIAL
  • 1-1/4 INCH
  • 1.25 LENGTH - DECIMAL
  • 1-1/4 LENGTH - FRACTIONAL
  • #6 NOMINAL DIAMETER
  • UNF-2A THREAD SERIES
  • .138 NOMINAL DIAMETER - DECIMAL
  • POINT TYPE S
  • PACKAGING QUANTITY 100 PIECES PER PLASTIC BOX
  • FINISH/COATING BLACK PHOSPHATE FINISH
  • LENGTH - DECIMAL - UOM IN
  • NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Screws
Product Number DW6X1-1/4
Product Name Wood Screw - Non Metric
Screw Type Wood Screw
Standard Drives Philips / Frearson
Material Hardened Steel
Unlock Full Specs
to access all available technical data

Similar Products

#2-56 Round Head Machine Screw, 0.25
Specs
Screw Type Machine Screw
Head Type Round Head; Other; Round
Standard Drives Slotted
View Details
Titanium SHCS 1/4-20 x .750 Long - 21912 - Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.7500 inch (19.05 mm)
View Details
2 suppliers
Socket Pin Button Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Machine Screw; Sheet Metal Screw
Head Type Button Head
Material Steel; Stainless Steel
View Details
Machine Screw - 335-RM3X25MM2701-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details