DM16-100 -- MALE DISCONNECT
Ebinger Manufacturing Corp.
Male Disconnect
DM16-100
Description
22 AWG MIN. CONDUCTOR SIZE
16 AWG MAX. CONDUCTOR SIZE
100 PER BOX STANDARD PACKAGE
NYLON INSULATED INSULATION TYPE
0.25 INCH W TAB SIZE
DM MODEL
-
Ebinger Manufacturing Corp.
Datasheet
Description
22 AWG MIN. CONDUCTOR SIZE
16 AWG MAX. CONDUCTOR SIZE
100 PER BOX STANDARD PACKAGE
NYLON INSULATED INSULATION TYPE
0.25 INCH W TAB SIZE
DM MODEL
Datasheet
Suppliers
22 AWG MIN. CONDUCTOR SIZE
16 AWG MAX. CONDUCTOR SIZE
100 PER BOX STANDARD PACKAGE
NYLON INSULATED INSULATION TYPE
0.25 INCH W TAB SIZE
DM MODEL
- 22 AWG MIN. CONDUCTOR SIZE
- 16 AWG MAX. CONDUCTOR SIZE
- 100 PER BOX STANDARD PACKAGE
- NYLON INSULATED INSULATION TYPE
- 0.25 INCH W TAB SIZE
- DM MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
DM16-100 |
|
Product Name
|
Male Disconnect |
|
North American
|
22 to 16 AWG
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Milvent Technology Co., Limited
Terminal Type
Connector Socket
Material
Plastic
View Details
Terminal Type
Ferrule Terminal; Bootlace Ferrules
Features
RoHS; Insulated
International
2.5 mm2
View Details
BlockMaster Electronics, Inc.
Terminal Type
Surface Mount Screw Terminals
Material
Brass/tin plated
Features
RoHS
View Details