DF16 -- FEMALE DISCONNECT
Ebinger Manufacturing Corp.
Female Disconnect
DF16
Description
22 AWG MIN. CONDUCTOR SIZE
16 AWG MAX. CONDUCTOR SIZE
25 PER BAG STANDARD PACKAGE
NYLON INSULATED INSULATION TYPE
0.25 INCH W TAB SIZE
DF MODEL
-
Ebinger Manufacturing Corp.
Datasheet
Description
22 AWG MIN. CONDUCTOR SIZE
16 AWG MAX. CONDUCTOR SIZE
25 PER BAG STANDARD PACKAGE
NYLON INSULATED INSULATION TYPE
0.25 INCH W TAB SIZE
DF MODEL
Datasheet
Suppliers
22 AWG MIN. CONDUCTOR SIZE
16 AWG MAX. CONDUCTOR SIZE
25 PER BAG STANDARD PACKAGE
NYLON INSULATED INSULATION TYPE
0.25 INCH W TAB SIZE
DF MODEL
- 22 AWG MIN. CONDUCTOR SIZE
- 16 AWG MAX. CONDUCTOR SIZE
- 25 PER BAG STANDARD PACKAGE
- NYLON INSULATED INSULATION TYPE
- 0.25 INCH W TAB SIZE
- DF MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
DF16 |
|
Product Name
|
Female Disconnect |
|
North American
|
22 to 16 AWG
|
Unlock Full Specs
to access all available technical data
Similar Products
BlockMaster Electronics, Inc.
Terminal Type
Surface Mount Screw Terminals
Material
Brass/tin plated
Features
RoHS
View Details
Features
RoHS
North American
16 to 20 AWG
International
0.5030 to 1.42 mm2
View Details
Shenzhen Milvent Technology Co., Limited
Terminal Type
Connector Socket
View Details