DF14-100 -- FEMALE DISCONNECT
Ebinger Manufacturing Corp.
Female Disconnect
DF14-100
Description
16 AWG MIN. CONDUCTOR SIZE
14 AWG MAX. CONDUCTOR SIZE
100 PER BOX STANDARD PACKAGE
NYLON INSULATED INSULATION TYPE
0.25 INCH W TAB SIZE
DF MODEL
-
Ebinger Manufacturing Corp.
Datasheet
Description
16 AWG MIN. CONDUCTOR SIZE
14 AWG MAX. CONDUCTOR SIZE
100 PER BOX STANDARD PACKAGE
NYLON INSULATED INSULATION TYPE
0.25 INCH W TAB SIZE
DF MODEL
Datasheet
Suppliers
16 AWG MIN. CONDUCTOR SIZE
14 AWG MAX. CONDUCTOR SIZE
100 PER BOX STANDARD PACKAGE
NYLON INSULATED INSULATION TYPE
0.25 INCH W TAB SIZE
DF MODEL
- 16 AWG MIN. CONDUCTOR SIZE
- 14 AWG MAX. CONDUCTOR SIZE
- 100 PER BOX STANDARD PACKAGE
- NYLON INSULATED INSULATION TYPE
- 0.25 INCH W TAB SIZE
- DF MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
DF14-100 |
|
Product Name
|
Female Disconnect |
|
North American
|
16 to 14 AWG
|
Unlock Full Specs
to access all available technical data
Similar Products
BlockMaster Electronics, Inc.
Terminal Type
Wire Connector
Material
Copper; Copper/tin plated
Features
RoHS
View Details
Terminal Type
Wire Lug
Material
Copper
> AWG 0
6-0
View Details
Terminal Type
Ferrule Terminal; Bootlace Ferrules
Features
RoHS; Insulated
International
0.2500 mm2
View Details