CF16 -- FEMALE DISCONNECT
Ebinger Manufacturing Corp.
Female Disconnect
CF16
Description
BULLET STYLE TYPE
22 AWG MIN. CONDUCTOR SIZE
16 AWG MAX. CONDUCTOR SIZE
25 PER BAG STANDARD PACKAGE
0.156 INCH W TAB SIZE
CF MODEL
-
Ebinger Manufacturing Corp.
Datasheet
Description
BULLET STYLE TYPE
22 AWG MIN. CONDUCTOR SIZE
16 AWG MAX. CONDUCTOR SIZE
25 PER BAG STANDARD PACKAGE
0.156 INCH W TAB SIZE
CF MODEL
Datasheet
Suppliers
BULLET STYLE TYPE
22 AWG MIN. CONDUCTOR SIZE
16 AWG MAX. CONDUCTOR SIZE
25 PER BAG STANDARD PACKAGE
0.156 INCH W TAB SIZE
CF MODEL
- BULLET STYLE TYPE
- 22 AWG MIN. CONDUCTOR SIZE
- 16 AWG MAX. CONDUCTOR SIZE
- 25 PER BAG STANDARD PACKAGE
- 0.156 INCH W TAB SIZE
- CF MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
CF16 |
|
Product Name
|
Female Disconnect |
|
Terminal Type
|
Bullet Terminal
|
Unlock Full Specs
to access all available technical data
Similar Products
BlockMaster Electronics, Inc.
Terminal Type
Wire Connector
Material
Copper; Copper/tin plated
Features
RoHS
View Details
North American
20 to 24 AWG
International
0.2000 to 0.5600 mm2
View Details
Shenzhen Milvent Technology Co., Limited
Terminal Type
Connector Socket
View Details