CF16-100 -- FEMALE DISCONNECT
Ebinger Manufacturing Corp.
Female Disconnect
CF16-100
Description
BULLET STYLE TYPE
22 AWG MIN. CONDUCTOR SIZE
16 AWG MAX. CONDUCTOR SIZE
100 PER BOX STANDARD PACKAGE
0.156 INCH W TAB SIZE
CF MODEL
-
Ebinger Manufacturing Corp.
Datasheet
Description
BULLET STYLE TYPE
22 AWG MIN. CONDUCTOR SIZE
16 AWG MAX. CONDUCTOR SIZE
100 PER BOX STANDARD PACKAGE
0.156 INCH W TAB SIZE
CF MODEL
Datasheet
Suppliers
BULLET STYLE TYPE
22 AWG MIN. CONDUCTOR SIZE
16 AWG MAX. CONDUCTOR SIZE
100 PER BOX STANDARD PACKAGE
0.156 INCH W TAB SIZE
CF MODEL
- BULLET STYLE TYPE
- 22 AWG MIN. CONDUCTOR SIZE
- 16 AWG MAX. CONDUCTOR SIZE
- 100 PER BOX STANDARD PACKAGE
- 0.156 INCH W TAB SIZE
- CF MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
CF16-100 |
|
Product Name
|
Female Disconnect |
|
Terminal Type
|
Bullet Terminal
|
Unlock Full Specs
to access all available technical data
Similar Products
BlockMaster Electronics, Inc.
Terminal Type
Surface Mount Screw Terminals
Material
Brass/tin plated
Features
RoHS
View Details
2 suppliers
Shenzhen Milvent Technology Co., Limited
Terminal Type
Connector Socket
Material
Plastic
View Details