CF14 -- FEMALE DISCONNECT
Ebinger Manufacturing Corp.
Female Disconnect
CF14
Description
BULLET STYLE TYPE
16 AWG MIN. CONDUCTOR SIZE
14 AWG MAX. CONDUCTOR SIZE
25 PER BAG STANDARD PACKAGE
0.156 INCH W TAB SIZE
CF MODEL
-
Ebinger Manufacturing Corp.
Datasheet
Description
BULLET STYLE TYPE
16 AWG MIN. CONDUCTOR SIZE
14 AWG MAX. CONDUCTOR SIZE
25 PER BAG STANDARD PACKAGE
0.156 INCH W TAB SIZE
CF MODEL
Datasheet
Suppliers
BULLET STYLE TYPE
16 AWG MIN. CONDUCTOR SIZE
14 AWG MAX. CONDUCTOR SIZE
25 PER BAG STANDARD PACKAGE
0.156 INCH W TAB SIZE
CF MODEL
- BULLET STYLE TYPE
- 16 AWG MIN. CONDUCTOR SIZE
- 14 AWG MAX. CONDUCTOR SIZE
- 25 PER BAG STANDARD PACKAGE
- 0.156 INCH W TAB SIZE
- CF MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
CF14 |
|
Product Name
|
Female Disconnect |
|
Terminal Type
|
Bullet Terminal
|
Unlock Full Specs
to access all available technical data
Similar Products
BlockMaster Electronics, Inc.
Terminal Type
Surface Mount Screw Terminals
Material
Brass/tin plated
Features
RoHS
View Details
2 suppliers
Features
RoHS
North American
24 to 28 AWG
International
0.0800 to 0.2400 mm2
View Details
Shenzhen Milvent Technology Co., Limited
Terminal Type
Connector Socket
Material
Plastic
View Details