Ebinger Manufacturing Corp. Barricade Tape CEL310

Description
B-912 POLYETHYLENE MATERIAL 1000 FT 3 INCH PERMANENT INDOOR/TEMPORARY OUTDOOR APPLICATION 4 MIL THICKNESS 1 ROLL STANDARD PACKAGE CAUTION ELECTRIC LINE BURIED BELOW LEGEND BLACK LEGEND COLOR RED BACKGROUND COLOR TYPE NON-ADHESIVE
Datasheet
Description
B-912 POLYETHYLENE MATERIAL 1000 FT 3 INCH PERMANENT INDOOR/TEMPORARY OUTDOOR APPLICATION 4 MIL THICKNESS 1 ROLL STANDARD PACKAGE CAUTION ELECTRIC LINE BURIED BELOW LEGEND BLACK LEGEND COLOR RED BACKGROUND COLOR TYPE NON-ADHESIVE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barricade Tape - CEL310 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Barricade Tape
CEL310
Barricade Tape CEL310
B-912 POLYETHYLENE MATERIAL 1000 FT 3 INCH PERMANENT INDOOR/TEMPORARY OUTDOOR APPLICATION 4 MIL THICKNESS 1 ROLL STANDARD PACKAGE CAUTION ELECTRIC LINE BURIED BELOW LEGEND BLACK LEGEND COLOR RED BACKGROUND COLOR TYPE NON-ADHESIVE
  • B-912 POLYETHYLENE MATERIAL
  • 1000 FT
  • 3 INCH
  • PERMANENT INDOOR/TEMPORARY OUTDOOR APPLICATION
  • 4 MIL THICKNESS
  • 1 ROLL STANDARD PACKAGE
  • CAUTION ELECTRIC LINE BURIED BELOW LEGEND
  • BLACK LEGEND COLOR
  • RED BACKGROUND COLOR
  • TYPE NON-ADHESIVE
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Specialty Tapes
Product Number CEL310
Product Name Barricade Tape
Materials of Construction Polyester; Plastic / Polymer
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Materials of Construction Cloth / Fabric; Fiberglass / Glass; Kevlar/Glass
Adhesive Pressure Sensitive (optional feature)
Features Dielectric / Insulating; Thermally Insulating
View Details
MULTIFIL™ Proprietory Filled PTFE Tape - 11 Multifil - GGB
Specs
Materials of Construction Fluoropolymer (Teflon); Plastic / Polymer; PTFE
Thickness 0.0150 to 0.1260 inches (0.3800 to 3.2 mm)
View Details
ScotchdampT Vibration Damping Tape - 434 - Budnick Converting, Inc.
Specs
Adhesive Aluminum
Thickness 0.0075 inches (0.1905 mm)
Peel 4.06 lbs/in (7.11 N/cm)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Materials of Construction Rubber; Silicone
Adhesive Fusible
Application Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors
View Details