Ebinger Manufacturing Corp. Pipe Wrench APW324

Description
STRAIGHT TYPE DROP FORGED JAW ALUMINUM MATERIAL 24 INCH OVERALL LENGTH 24 OVERALL LENGTH - FRACTIONAL 24 OVERALL LENGTH - DECIMAL FOR EMC HEAVY DUTY PIPE OVERALL LENGTH - DECIMAL - UOM IN
Datasheet
Description
STRAIGHT TYPE DROP FORGED JAW ALUMINUM MATERIAL 24 INCH OVERALL LENGTH 24 OVERALL LENGTH - FRACTIONAL 24 OVERALL LENGTH - DECIMAL FOR EMC HEAVY DUTY PIPE OVERALL LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Wrench - APW324 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Pipe Wrench
APW324
Pipe Wrench APW324
STRAIGHT TYPE DROP FORGED JAW ALUMINUM MATERIAL 24 INCH OVERALL LENGTH 24 OVERALL LENGTH - FRACTIONAL 24 OVERALL LENGTH - DECIMAL FOR EMC HEAVY DUTY PIPE OVERALL LENGTH - DECIMAL - UOM IN
  • STRAIGHT TYPE
  • DROP FORGED JAW ALUMINUM MATERIAL
  • 24 INCH OVERALL LENGTH
  • 24 OVERALL LENGTH - FRACTIONAL
  • 24 OVERALL LENGTH - DECIMAL
  • FOR EMC HEAVY DUTY PIPE
  • OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Wrenches
Product Number APW324
Product Name Pipe Wrench
Type Pipe
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/500NM - 1-TTS/500NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details