ALS4 -- LAG SCREW - NON METRIC
Ebinger Manufacturing Corp.
Lag Screw - Non Metric
ALS4
Description
EYE TYPE
4 INCH
4 LENGTH - DECIMAL
4 LENGTH - FRACTIONAL
1/4 INCH NOMINAL DIAMETER
1/4 NOMINAL DIAMETER - FRACTIONAL
.25 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100 PIECES
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
-
Ebinger Manufacturing Corp.
Datasheet
Description
EYE TYPE
4 INCH
4 LENGTH - DECIMAL
4 LENGTH - FRACTIONAL
1/4 INCH NOMINAL DIAMETER
1/4 NOMINAL DIAMETER - FRACTIONAL
.25 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100 PIECES
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
Lag Screw - Non Metric
ALS4
EYE TYPE
4 INCH
4 LENGTH - DECIMAL
4 LENGTH - FRACTIONAL
1/4 INCH NOMINAL DIAMETER
1/4 NOMINAL DIAMETER - FRACTIONAL
.25 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 100 PIECES
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- EYE TYPE
- 4 INCH
- 4 LENGTH - DECIMAL
- 4 LENGTH - FRACTIONAL
- 1/4 INCH NOMINAL DIAMETER
- 1/4 NOMINAL DIAMETER - FRACTIONAL
- .25 NOMINAL DIAMETER - DECIMAL
- PACKAGING QUANTITY 100 PIECES
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
ALS4 |
|
Product Name
|
Lag Screw - Non Metric |
|
Screw Type
|
Lag Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Screw Type
Machine Screw
Head Type
Flat Head; Other; Flat
Standard Drives
Slotted
View Details
Keystone Electronics Corp.
Screw Type
Machine Screw
Head Type
Binding Head
Material
Plastic; Nylon
View Details
3 suppliers
Head Type
Other; Recessed Head Phillips
Material
Steel; Stainless Steel; Stainless Steel
Length
0.5000 inch (12.7 mm)
View Details
Hammond Manufacturing Company Inc.
Screw Type
Machine Screw
Material
Steel
Finish
Black
View Details
2 suppliers