ADJ812W -- ADJUSTABLE WRENCH
Ebinger Manufacturing Corp.
Adjustable Wrench
ADJ812W
Description
12 INCH OVERALL LENGTH
12 OVERALL LENGTH - FRACTIONAL
12 OVERALL LENGTH - DECIMAL
CHANNELLOCK. BRAND
PACKAGING QUANTITY 5 PIECES
OVERALL LENGTH - DECIMAL - UOM IN
-
Ebinger Manufacturing Corp.
Datasheet
Description
12 INCH OVERALL LENGTH
12 OVERALL LENGTH - FRACTIONAL
12 OVERALL LENGTH - DECIMAL
CHANNELLOCK. BRAND
PACKAGING QUANTITY 5 PIECES
OVERALL LENGTH - DECIMAL - UOM IN
Datasheet
Suppliers
12 INCH OVERALL LENGTH
12 OVERALL LENGTH - FRACTIONAL
12 OVERALL LENGTH - DECIMAL
CHANNELLOCK. BRAND
PACKAGING QUANTITY 5 PIECES
OVERALL LENGTH - DECIMAL - UOM IN
- 12 INCH OVERALL LENGTH
- 12 OVERALL LENGTH - FRACTIONAL
- 12 OVERALL LENGTH - DECIMAL
- CHANNELLOCK. BRAND
- PACKAGING QUANTITY 5 PIECES
- OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wrenches |
|
Product Number
|
ADJ812W |
|
Product Name
|
Adjustable Wrench |
|
Type
|
Adjustable
|
Unlock Full Specs
to access all available technical data
Similar Products
Takachi Electronics Enclosure Co., Ltd.
Type
Crowfoot; Specialty/Other
Drive Size
8 to 36 inch (203 to 914 mm)
Wrench Weight
67.8 to 292 lbs (30.75 to 132 kg)
View Details
Copper Mountain Technologies
Type
Torque
Drive Size
0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length
6.44 inch (164 mm)
View Details