ADJ810W -- ADJUSTABLE WRENCH
Ebinger Manufacturing Corp.
Adjustable Wrench
ADJ810W
Description
10 INCH OVERALL LENGTH
10 OVERALL LENGTH - FRACTIONAL
10 OVERALL LENGTH - DECIMAL
CHANNELLOCK. BRAND
PACKAGING QUANTITY 5 PIECES
OVERALL LENGTH - DECIMAL - UOM IN
-
Ebinger Manufacturing Corp.
Datasheet
Description
10 INCH OVERALL LENGTH
10 OVERALL LENGTH - FRACTIONAL
10 OVERALL LENGTH - DECIMAL
CHANNELLOCK. BRAND
PACKAGING QUANTITY 5 PIECES
OVERALL LENGTH - DECIMAL - UOM IN
Datasheet
Suppliers
10 INCH OVERALL LENGTH
10 OVERALL LENGTH - FRACTIONAL
10 OVERALL LENGTH - DECIMAL
CHANNELLOCK. BRAND
PACKAGING QUANTITY 5 PIECES
OVERALL LENGTH - DECIMAL - UOM IN
- 10 INCH OVERALL LENGTH
- 10 OVERALL LENGTH - FRACTIONAL
- 10 OVERALL LENGTH - DECIMAL
- CHANNELLOCK. BRAND
- PACKAGING QUANTITY 5 PIECES
- OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wrenches |
|
Product Number
|
ADJ810W |
|
Product Name
|
Adjustable Wrench |
|
Type
|
Adjustable
|
Unlock Full Specs
to access all available technical data
Similar Products
Takachi Electronics Enclosure Co., Ltd.
Type
Specialty/Other
Wrench Length
215 inch (5461 mm)
Wrench Weight
268 lbs (122 kg)
View Details
Copper Mountain Technologies
Type
Torque
Drive Size
0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length
7.09 inch (180 mm)
View Details