ADJ804 -- ADJUSTABLE WRENCH
Ebinger Manufacturing Corp.
Adjustable Wrench
ADJ804
Description
4 INCH OVERALL LENGTH
4 OVERALL LENGTH - FRACTIONAL
4 OVERALL LENGTH - DECIMAL
CHANNELLOCK. BRAND
PACKAGING QUANTITY 5 PIECES
OVERALL LENGTH - DECIMAL - UOM IN
-
Ebinger Manufacturing Corp.
Datasheet
Description
4 INCH OVERALL LENGTH
4 OVERALL LENGTH - FRACTIONAL
4 OVERALL LENGTH - DECIMAL
CHANNELLOCK. BRAND
PACKAGING QUANTITY 5 PIECES
OVERALL LENGTH - DECIMAL - UOM IN
Datasheet
Suppliers
4 INCH OVERALL LENGTH
4 OVERALL LENGTH - FRACTIONAL
4 OVERALL LENGTH - DECIMAL
CHANNELLOCK. BRAND
PACKAGING QUANTITY 5 PIECES
OVERALL LENGTH - DECIMAL - UOM IN
- 4 INCH OVERALL LENGTH
- 4 OVERALL LENGTH - FRACTIONAL
- 4 OVERALL LENGTH - DECIMAL
- CHANNELLOCK. BRAND
- PACKAGING QUANTITY 5 PIECES
- OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wrenches |
|
Product Number
|
ADJ804 |
|
Product Name
|
Adjustable Wrench |
|
Type
|
Adjustable
|
Unlock Full Specs
to access all available technical data
Similar Products
Copper Mountain Technologies
Type
Torque
Drive Size
0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length
7.09 inch (180 mm)
View Details
Takachi Electronics Enclosure Co., Ltd.
Type
Crowfoot; Specialty/Other
Drive Size
8 to 36 inch (203 to 914 mm)
Wrench Weight
67.8 to 292 lbs (30.75 to 132 kg)
View Details