AB3/8X6 -- CONCRETE ANCHOR
Ebinger Manufacturing Corp.
Concrete Anchor
AB3/8X6
Description
ANCHOR LENGTH 6 INCH
ANCHOR SIZE 3/8 INCH
WEIGHT 10 LB PER BOX
PACKAGING QUANTITY 50 PER BOX
INCLUSIONS/FEATURES NUTS AND WASHERS
-
Ebinger Manufacturing Corp.
Datasheet
Description
ANCHOR LENGTH 6 INCH
ANCHOR SIZE 3/8 INCH
WEIGHT 10 LB PER BOX
PACKAGING QUANTITY 50 PER BOX
INCLUSIONS/FEATURES NUTS AND WASHERS
Datasheet
Suppliers
ANCHOR LENGTH 6 INCH
ANCHOR SIZE 3/8 INCH
WEIGHT 10 LB PER BOX
PACKAGING QUANTITY 50 PER BOX
INCLUSIONS/FEATURES NUTS AND WASHERS
- ANCHOR LENGTH 6 INCH
- ANCHOR SIZE 3/8 INCH
- WEIGHT 10 LB PER BOX
- PACKAGING QUANTITY 50 PER BOX
- INCLUSIONS/FEATURES NUTS AND WASHERS
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Anchors |
|
Product Number
|
AB3/8X6 |
|
Product Name
|
Concrete Anchor |
|
Types
|
Concrete Anchors (Anchor Bolts)
|
Unlock Full Specs
to access all available technical data
Similar Products
Types
Sleeve anchor loose bolt
Thread Size
0.3937 inch (10 mm)
Anchor Length
3.94 inch (100 mm)
View Details
National Bolt & Nut Corporation
Certifications
ANSI, DIN, ISO, UTS
Thread Size
0.1000 to 4 inch (2.54 to 102 mm)
View Details
Types
Spring Anchors
Hole Size
0.1000 inch (2.54 mm)
Anchor Length
1.25 inch (31.75 mm)
View Details