The EBG NE styles feature extremely low ranges hereto fore unavailable in the industry. As a result of a special proprietary filming method, a nickel film is employed with controlled amounts of other metals, which results in fracturial ohm availability yet with low temperature coefficient of resistance and high stability.
| EBG RESISTORS LLC | |
|---|---|
| Product Category | Resistors |
| Product Number | EE 1/4 |
| Product Name | Metal Film Resistors Series EE |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | MetalFilm; MetalOxide |
| Mounting / Packaging | ThroughHole; Axial Leads |
| Resistance Range | 20 to 1.00E7 ohms |