EBG RESISTORS LLC Metal Film Resistors Series EE EE 1/20

Description
The EBG NE styles feature extremely low ranges hereto fore unavailable in the industry. As a result of a special proprietary filming method, a nickel film is employed with controlled amounts of other metals, which results in fracturial ohm availability yet with low temperature coefficient of resistance and high stability.
Datasheet
Description
The EBG NE styles feature extremely low ranges hereto fore unavailable in the industry. As a result of a special proprietary filming method, a nickel film is employed with controlled amounts of other metals, which results in fracturial ohm availability yet with low temperature coefficient of resistance and high stability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors Series EE - EE 1/20 - EBG RESISTORS LLC
Middletown, PA, USA
Metal Film Resistors Series EE
EE 1/20
Metal Film Resistors Series EE EE 1/20
The EBG NE styles feature extremely low ranges hereto fore unavailable in the industry. As a result of a special proprietary filming method, a nickel film is employed with controlled amounts of other metals, which results in fracturial ohm availability yet with low temperature coefficient of resistance and high stability.

The EBG NE styles feature extremely low ranges hereto fore unavailable in the industry. As a result of a special proprietary filming method, a nickel film is employed with controlled amounts of other metals, which results in fracturial ohm availability yet with low temperature coefficient of resistance and high stability.

Supplier's Site Datasheet

Technical Specifications

  EBG RESISTORS LLC
Product Category Resistors
Product Number EE 1/20
Product Name Metal Film Resistors Series EE
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm; MetalOxide
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 20 to 600000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details