EBC Bearing 626 2RS

Description
BALL BEARING, 6MM BORE; 19MM OUTSIDE DIAMETER; 6MM OUTER RACE WIDTH; 2 SEALS, ABEC 1 | ISO P0; NO FILLING SLOT; NO SNAP RING; NO INTERNAL SPECIAL FEATURES; C0-MEDIUM INTERNAL CLEARANCE; BRASS CAGE; NON-CONTACT SEAL ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY
Description
BALL BEARING, 6MM BORE; 19MM OUTSIDE DIAMETER; 6MM OUTER RACE WIDTH; 2 SEALS, ABEC 1 | ISO P0; NO FILLING SLOT; NO SNAP RING; NO INTERNAL SPECIAL FEATURES; C0-MEDIUM INTERNAL CLEARANCE; BRASS CAGE; NON-CONTACT SEAL ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 129449783 - Radwell International
Willingboro, NJ, United States
Bearing
129449783
Bearing 129449783
BALL BEARING, 6MM BORE; 19MM OUTSIDE DIAMETER; 6MM OUTER RACE WIDTH; 2 SEALS, ABEC 1 | ISO P0; NO FILLING SLOT; NO SNAP RING; NO INTERNAL SPECIAL FEATURES; C0-MEDIUM INTERNAL CLEARANCE; BRASS CAGE; NON-CONTACT SEAL ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING, 6MM BORE; 19MM OUTSIDE DIAMETER; 6MM OUTER RACE WIDTH; 2 SEALS, ABEC 1 | ISO P0; NO FILLING SLOT; NO SNAP RING; NO INTERNAL SPECIAL FEATURES; C0-MEDIUM INTERNAL CLEARANCE; BRASS CAGE; NON-CONTACT SEAL ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Ball Bearings
Product Number 129449783
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat and convex type_Plastic bearing (heavy duty)_IDS - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2058830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details