EBARA Pumps Americas Corporation Stainless Steel Vertical Multistage Pump Model EVMU, EVMUL, EVMUG

Description
With initial hydraulic coverage to 100 GPM and 800 feet TDH, the EBARA model EVMU is designed for booster, water purification, and hot water applications. State-of-the-art formed stainless steel and several proprietary internal components make the EBARA model EVMU superior to existing designs. The EVMU material is between 50 to 100% thicker than all current similar product offerings, for a true industrial design with cast stainless steel flanges for maximum installation support. EVMU 32, 45 and 64 models consist of cast iron or 304SS hydraulic assemblies. Different mechanical seal face options are available for the three models and incorporate a separate thrust bearing in lieu of motor bearings, a popular design feature. Standard NEMA motors Integral thrust bearing on 3 HP and larger pumps – to handle axial thrust loads Air vent in casing cover – allows proper venting, preventing air entrapment and dry run Liner ring – self-aligning, floating design constructed to prevent swelling at high temperatures Tungsten carbide lower pump bearings and sleeves – standard construction for all services, providing maximum operating life Direct drive – pump and motor shafts are keyed for positive, reliable power transmission with no adjustments necessary “Flexible” floating outer casing – allows for thermal expansion in hot water applications, preventing deformation due to pressure fluctuations Anti-erosion measures – a dish-shaped insert is fitted to the intermediate casing designed to promote smooth flow and prevent high velocity areas
Description
With initial hydraulic coverage to 100 GPM and 800 feet TDH, the EBARA model EVMU is designed for booster, water purification, and hot water applications. State-of-the-art formed stainless steel and several proprietary internal components make the EBARA model EVMU superior to existing designs. The EVMU material is between 50 to 100% thicker than all current similar product offerings, for a true industrial design with cast stainless steel flanges for maximum installation support. EVMU 32, 45 and 64 models consist of cast iron or 304SS hydraulic assemblies. Different mechanical seal face options are available for the three models and incorporate a separate thrust bearing in lieu of motor bearings, a popular design feature. Standard NEMA motors Integral thrust bearing on 3 HP and larger pumps – to handle axial thrust loads Air vent in casing cover – allows proper venting, preventing air entrapment and dry run Liner ring – self-aligning, floating design constructed to prevent swelling at high temperatures Tungsten carbide lower pump bearings and sleeves – standard construction for all services, providing maximum operating life Direct drive – pump and motor shafts are keyed for positive, reliable power transmission with no adjustments necessary “Flexible” floating outer casing – allows for thermal expansion in hot water applications, preventing deformation due to pressure fluctuations Anti-erosion measures – a dish-shaped insert is fitted to the intermediate casing designed to promote smooth flow and prevent high velocity areas

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Vertical Multistage Pump - Model EVMU, EVMUL, EVMUG - EBARA Pumps Americas Corporation
Rock Hill, SC, United States
Stainless Steel Vertical Multistage Pump
Model EVMU, EVMUL, EVMUG
Stainless Steel Vertical Multistage Pump Model EVMU, EVMUL, EVMUG
With initial hydraulic coverage to 100 GPM and 800 feet TDH, the EBARA model EVMU is designed for booster, water purification, and hot water applications. State-of-the-art formed stainless steel and several proprietary internal components make the EBARA model EVMU superior to existing designs. The EVMU material is between 50 to 100% thicker than all current similar product offerings, for a true industrial design with cast stainless steel flanges for maximum installation support. EVMU 32, 45 and 64 models consist of cast iron or 304SS hydraulic assemblies. Different mechanical seal face options are available for the three models and incorporate a separate thrust bearing in lieu of motor bearings, a popular design feature. Standard NEMA motors Integral thrust bearing on 3 HP and larger pumps – to handle axial thrust loads Air vent in casing cover – allows proper venting, preventing air entrapment and dry run Liner ring – self-aligning, floating design constructed to prevent swelling at high temperatures Tungsten carbide lower pump bearings and sleeves – standard construction for all services, providing maximum operating life Direct drive – pump and motor shafts are keyed for positive, reliable power transmission with no adjustments necessary “Flexible” floating outer casing – allows for thermal expansion in hot water applications, preventing deformation due to pressure fluctuations Anti-erosion measures – a dish-shaped insert is fitted to the intermediate casing designed to promote smooth flow and prevent high velocity areas

With initial hydraulic coverage to 100 GPM and 800 feet TDH, the EBARA model EVMU is designed for booster, water purification, and hot water applications.

State-of-the-art formed stainless steel and several proprietary internal components make the EBARA model EVMU superior to existing designs. The EVMU material is between 50 to 100% thicker than all current similar product offerings, for a true industrial design with cast stainless steel flanges for maximum installation support.

EVMU 32, 45 and 64 models consist of cast iron or 304SS hydraulic assemblies. Different mechanical seal face options are available for the three models and incorporate a separate thrust bearing in lieu of motor bearings, a popular design feature.

  • Standard NEMA motors
  • Integral thrust bearing on 3 HP and larger pumps – to handle axial thrust loads
  • Air vent in casing cover – allows proper venting, preventing air entrapment and dry run
  • Liner ring – self-aligning, floating design constructed to prevent swelling at high temperatures
  • Tungsten carbide lower pump bearings and sleeves – standard construction for all services, providing maximum operating life
  • Direct drive – pump and motor shafts are keyed for positive, reliable power transmission with no adjustments necessary
  • “Flexible” floating outer casing – allows for thermal expansion in hot water applications, preventing deformation due to pressure fluctuations
  • Anti-erosion measures – a dish-shaped insert is fitted to the intermediate casing designed to promote smooth flow and prevent high velocity areas
Supplier's Site

Technical Specifications

  EBARA Pumps Americas Corporation
Product Category Liquid Handling Pumps
Product Number Model EVMU, EVMUL, EVMUG
Product Name Stainless Steel Vertical Multistage Pump
Pump Type Boiler Feed Pump; Booster Pump; Circulation Pump; Water Supply Pump
Discharge Pressure 62.3 to 2145.2 psi (43.79 to 1508 m of Water)
Liquid Flow 4.000 to 390.000 GPM (15.15 to 1477.27 L/min)
Discharge Size 1.250 to 4.000 inch (31.75 to 102 mm)
Media Temperature 5 to 248 F (-15 to 120 C)
Unlock Full Specs
to access all available technical data

Similar Products

NCT Submersible Long Shaft Centrifugal Pump for the Chemical Industry -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 3082.007 GPM (11674.27 L/min)
Media Chemical Pump
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
Fixed Displacement Hydraulic Vane Pumps - B1 Series - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Rotary Vane Pump
Discharge Pressure 2030.5 to 2538.2 psi (1428 to 1785 m of Water)
Liquid Flow 0.850 to 8.750 GPM (3.22 to 33.14 L/min)
View Details