Ebac Industrial Products, Inc. Military Dehumidifiers SPP6A

Description
Length: 17 ½" (447mm), Width: 13 ½" (340mm), Height: 10" (250mm) Weight: 61lbs (28Kg) Power Supply: 110V Air Flow: 150 CFM (250M3/HR) High efficiency reciprocating compressor Capacity: 17ppd AHAM (80F 60%RH) Originally designed and built for NATO forces, this reliable and rugged dehumidifier is now available for industrial and commercial applications. The SPP6A easily maintains environments at relative humidity levels that prevent corrosion and/or the formation of mold or mildew. Uniquely suited to storage facilities that require the highest reliability and ruggedness, the SPP6A offers features not normally available to the commercial or industrial user. This compact unit can remove up to 25ppd of moisture in extreme environments.
Description
Length: 17 ½" (447mm), Width: 13 ½" (340mm), Height: 10" (250mm) Weight: 61lbs (28Kg) Power Supply: 110V Air Flow: 150 CFM (250M3/HR) High efficiency reciprocating compressor Capacity: 17ppd AHAM (80F 60%RH) Originally designed and built for NATO forces, this reliable and rugged dehumidifier is now available for industrial and commercial applications. The SPP6A easily maintains environments at relative humidity levels that prevent corrosion and/or the formation of mold or mildew. Uniquely suited to storage facilities that require the highest reliability and ruggedness, the SPP6A offers features not normally available to the commercial or industrial user. This compact unit can remove up to 25ppd of moisture in extreme environments.

Suppliers

Company
Product
Description
Supplier Links
Military Dehumidifiers - SPP6A - Ebac Industrial Products, Inc.
Newport News, VA, USA
Military Dehumidifiers
SPP6A
Military Dehumidifiers SPP6A
Length: 17 ½" (447mm), Width: 13 ½" (340mm), Height: 10" (250mm) Weight: 61lbs (28Kg) Power Supply: 110V Air Flow: 150 CFM (250M3/HR) High efficiency reciprocating compressor Capacity: 17ppd AHAM (80F 60%RH) Originally designed and built for NATO forces, this reliable and rugged dehumidifier is now available for industrial and commercial applications. The SPP6A easily maintains environments at relative humidity levels that prevent corrosion and/or the formation of mold or mildew. Uniquely suited to storage facilities that require the highest reliability and ruggedness, the SPP6A offers features not normally available to the commercial or industrial user. This compact unit can remove up to 25ppd of moisture in extreme environments.
  • Length: 17 ½" (447mm), Width: 13 ½" (340mm), Height: 10" (250mm)
  • Weight: 61lbs (28Kg)
  • Power Supply: 110V
  • Air Flow: 150 CFM (250M3/HR)
  • High efficiency reciprocating compressor
  • Capacity: 17ppd AHAM (80F 60%RH)

Originally designed and built for NATO forces, this reliable and rugged dehumidifier is now available for industrial and commercial applications. The SPP6A easily maintains environments at relative humidity levels that prevent corrosion and/or the formation of mold or mildew. Uniquely suited to storage facilities that require the highest reliability and ruggedness, the SPP6A offers features not normally available to the commercial or industrial user. This compact unit can remove up to 25ppd of moisture in extreme environments.

Supplier's Site

Technical Specifications

  Ebac Industrial Products, Inc.
Product Category Dehumidifiers
Product Number SPP6A
Product Name Military Dehumidifiers
Unlock Full Specs
to access all available technical data

Similar Products

Dehumidifiers - 2330844 - RS Components, Ltd.
RS Components, Ltd.
Specs
Moisture Removal 0.0023 lbs/hr (0.0104 kg/hr)
View Details
Series 2000 DESICAiR - Dry Desiccant Dehumidification -  - Stulz Air Technology Systems, Inc.
Specs
Removal Technique Solid Rotor
Air Capacity 750 to 12000 SCFM (1275 to 20397 m³/hr)
Desiccant Reactivation Electric; Gas Fired; Steam
View Details
Static Dryer - Neptune - Ebac Industrial Products, Inc.
Ebac Industrial Products, Inc.
View Details