Ebac Industrial Products, Inc. HVAC Dehumidifier Freestar

Description
Compressor: High Efficiency Rotary BTU/HR: 9,200 Refrigerant: R-22 CFM: 437/538 EER: 10.8 Operating Range: 33F - 105F Volts: 115 Running Amps: 8 Capacity: 105 ppd@AHAM, 28+ gallons at saturation Height: 37.9", Width: 24.3", Depth: 18.7" Weight: 160 lbs. This remarkable dehumidifier is a truly impressive drying machine designed with the professional restorer in mind. Features: High capacity Inlet Air Filter Hour Meter High efficiency=low amp draw High static backward incline fan Adjustable Feet Internal Condensate Pump Lighted Power Switch Ground fault interrupter Condensate pump with purge feature Extra long power cord with cordwrap Powder coated for long term protection
Description
Compressor: High Efficiency Rotary BTU/HR: 9,200 Refrigerant: R-22 CFM: 437/538 EER: 10.8 Operating Range: 33F - 105F Volts: 115 Running Amps: 8 Capacity: 105 ppd@AHAM, 28+ gallons at saturation Height: 37.9", Width: 24.3", Depth: 18.7" Weight: 160 lbs. This remarkable dehumidifier is a truly impressive drying machine designed with the professional restorer in mind. Features: High capacity Inlet Air Filter Hour Meter High efficiency=low amp draw High static backward incline fan Adjustable Feet Internal Condensate Pump Lighted Power Switch Ground fault interrupter Condensate pump with purge feature Extra long power cord with cordwrap Powder coated for long term protection

Suppliers

Company
Product
Description
Supplier Links
HVAC Dehumidifier - Freestar - Ebac Industrial Products, Inc.
Newport News, VA, USA
HVAC Dehumidifier
Freestar
HVAC Dehumidifier Freestar
Compressor: High Efficiency Rotary BTU/HR: 9,200 Refrigerant: R-22 CFM: 437/538 EER: 10.8 Operating Range: 33F - 105F Volts: 115 Running Amps: 8 Capacity: 105 ppd@AHAM, 28+ gallons at saturation Height: 37.9", Width: 24.3", Depth: 18.7" Weight: 160 lbs. This remarkable dehumidifier is a truly impressive drying machine designed with the professional restorer in mind. Features: High capacity Inlet Air Filter Hour Meter High efficiency=low amp draw High static backward incline fan Adjustable Feet Internal Condensate Pump Lighted Power Switch Ground fault interrupter Condensate pump with purge feature Extra long power cord with cordwrap Powder coated for long term protection
  • Compressor: High Efficiency Rotary
  • BTU/HR: 9,200
  • Refrigerant: R-22
  • CFM: 437/538
  • EER: 10.8
  • Operating Range: 33F - 105F
  • Volts: 115
  • Running Amps: 8
  • Capacity: 105 ppd@AHAM, 28+ gallons at saturation
  • Height: 37.9", Width: 24.3", Depth: 18.7"
  • Weight: 160 lbs.

This remarkable dehumidifier is a truly impressive drying machine designed with the professional restorer in mind.
Features:

  • High capacity
  • Inlet Air Filter
  • Hour Meter
  • High efficiency=low amp draw
  • High static backward incline fan
  • Adjustable Feet
  • Internal Condensate Pump
  • Lighted Power Switch
  • Ground fault interrupter
  • Condensate pump with purge feature
  • Extra long power cord with cordwrap
  • Powder coated for long term protection
Supplier's Site

Technical Specifications

  Ebac Industrial Products, Inc.
Product Category Dehumidifiers
Product Number Freestar
Product Name HVAC Dehumidifier
Unlock Full Specs
to access all available technical data

Similar Products

Dehumidifiers - 2866477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Moisture Removal 0.0057 lbs/hr (0.0260 kg/hr)
View Details
HCD Series Desiccant Dehumidifiers - HCD-1125 - Munters DH
Specs
Removal Technique Solid Rotor
Air Capacity 600 to 2250 SCFM (1020 to 3824 m³/hr)
Moisture Removal 30 lbs/hr (136 kg/hr)
View Details
Dehumidifier - MovinCool Classic 40 - Mobile Air, Inc.
Specs
Air Capacity 2650 SCFM (4504 m³/hr)
Features Portable
View Details
DACO Dessicators -  - DACO Instrument Company
DACO Instrument Company
Specs
Removal Technique Solid Rotor
View Details