Ebac Industrial Products, Inc. Desiccant Dehumidifer DD400

Description
The DD400 is the largest desiccant dehumidifier within the EIPL range. It’s compact, rugged, lightweight design facilitates easy transportation by one person and is easily accommodated within space restricted areas. The unit incorporates a PTC Heater ensuring maximum drying is immediately reached and constantly maintained while the unit is running. In addition to the hours run meter, which shows the units running time, an ammeter is also incorporated in order to monitor the units drying effectiveness. Manual / Automatic control is a standard feature within the DD range of desiccant dehumidifiers, and a remote humidistat can quickly and easily be connected for automatic operation and control. The EIP range of DD desiccant dehumidifiers are all manufactured from a high grade stainless steel, ensuring a rust free product when used in t he most severe of applications. The spigot connectors allow quick and easy installation. All models incorporate a high efficiency patented PPS Rotor. This design incorporates an 82% active Silica Gel to ensure optimum performance over the equipments wide operating range of environments. All desiccant rotors supplied by EIPL are washable, and designed for high performance / long life.
Description
The DD400 is the largest desiccant dehumidifier within the EIPL range. It’s compact, rugged, lightweight design facilitates easy transportation by one person and is easily accommodated within space restricted areas. The unit incorporates a PTC Heater ensuring maximum drying is immediately reached and constantly maintained while the unit is running. In addition to the hours run meter, which shows the units running time, an ammeter is also incorporated in order to monitor the units drying effectiveness. Manual / Automatic control is a standard feature within the DD range of desiccant dehumidifiers, and a remote humidistat can quickly and easily be connected for automatic operation and control. The EIP range of DD desiccant dehumidifiers are all manufactured from a high grade stainless steel, ensuring a rust free product when used in t he most severe of applications. The spigot connectors allow quick and easy installation. All models incorporate a high efficiency patented PPS Rotor. This design incorporates an 82% active Silica Gel to ensure optimum performance over the equipments wide operating range of environments. All desiccant rotors supplied by EIPL are washable, and designed for high performance / long life.

Suppliers

Company
Product
Description
Supplier Links
Desiccant Dehumidifer - DD400 - Ebac Industrial Products, Inc.
Newport News, VA, USA
Desiccant Dehumidifer
DD400
Desiccant Dehumidifer DD400
The DD400 is the largest desiccant dehumidifier within the EIPL range. It’s compact, rugged, lightweight design facilitates easy transportation by one person and is easily accommodated within space restricted areas. The unit incorporates a PTC Heater ensuring maximum drying is immediately reached and constantly maintained while the unit is running. In addition to the hours run meter, which shows the units running time, an ammeter is also incorporated in order to monitor the units drying effectiveness. Manual / Automatic control is a standard feature within the DD range of desiccant dehumidifiers, and a remote humidistat can quickly and easily be connected for automatic operation and control. The EIP range of DD desiccant dehumidifiers are all manufactured from a high grade stainless steel, ensuring a rust free product when used in t he most severe of applications. The spigot connectors allow quick and easy installation. All models incorporate a high efficiency patented PPS Rotor. This design incorporates an 82% active Silica Gel to ensure optimum performance over the equipments wide operating range of environments. All desiccant rotors supplied by EIPL are washable, and designed for high performance / long life.

The DD400 is the largest desiccant dehumidifier within the EIPL range. It’s compact, rugged,

lightweight design facilitates easy transportation by one person and is easily accommodated

within space restricted areas. The unit incorporates a PTC Heater ensuring maximum drying

is immediately reached and constantly maintained while the unit is running.

In addition to the hours run meter, which shows the units running time, an

ammeter is also incorporated in order to monitor the units drying

effectiveness. Manual / Automatic control is a standard feature within

the DD range of desiccant dehumidifiers, and a remote humidistat can

quickly and easily be connected for automatic operation and control.

The EIP range of DD desiccant dehumidifiers are all manufactured from

a high grade stainless steel, ensuring a rust free product when used in t

he most severe of applications. The spigot connectors allow quick and

easy installation.

All models incorporate a high efficiency patented PPS Rotor. This

design incorporates an 82% active Silica Gel to ensure optimum

performance over the equipments wide operating range of

environments. All desiccant rotors supplied by EIPL

are washable, and designed for high

performance / long life.

Supplier's Site

Technical Specifications

  Ebac Industrial Products, Inc.
Product Category Dehumidifiers
Product Number DD400
Product Name Desiccant Dehumidifer
Unlock Full Specs
to access all available technical data

Similar Products

Dehumidifiers - 2650937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Moisture Removal 0.0057 lbs/hr (0.0260 kg/hr)
View Details
Dehumidifier - MovinCool Office Pro 36 - Mobile Air, Inc.
Specs
Air Capacity 1060 to 1490 SCFM (1802 to 2533 m³/hr)
Features Integral Cooling
View Details
Series 500 DESICAiR - Dry Desiccant Dehumidification -  - Stulz Air Technology Systems, Inc.
Specs
Removal Technique Solid Rotor
Air Capacity 500 SCFM (850 m³/hr)
Features Portable
View Details