Ebac Industrial Products, Inc. HVAC Dehumidifier CS60

Description
The Ebac CS60 is no-nonsense, heavy-duty, portable dehumidifier that is at home in a hostile industrial or marine environment. It is ideal for either permanent installation at remote pump stations, pipe galleries, electronic and mechanical equipment areas, or for a quick transport between job sites and problem areas. You can rely on this durable unit to perform faithfully without complicated maintenance or costly down time. Performance: Under the operating conditions of 80 Degrees F and 60% Relative Humidity the Ebac CS60 will remove more than 56 pints of harmful water vapor per day. The Ebac CS60 is a tough self-sufficient performer Features: Simplicity of operation. Standard 115 v. plugs in anywhere. Internal Adjustable Humidistat. Sturdy military-type carrying handles. Ductability. Extra long power cord. Heavy duty steel chassis. Powder coated for durability. Ebac's "HOT GAS" defrosting feature which automatically eliminates frost build-up providing effective operation at low ambient temperatures. 1 year warranty.
Description
The Ebac CS60 is no-nonsense, heavy-duty, portable dehumidifier that is at home in a hostile industrial or marine environment. It is ideal for either permanent installation at remote pump stations, pipe galleries, electronic and mechanical equipment areas, or for a quick transport between job sites and problem areas. You can rely on this durable unit to perform faithfully without complicated maintenance or costly down time. Performance: Under the operating conditions of 80 Degrees F and 60% Relative Humidity the Ebac CS60 will remove more than 56 pints of harmful water vapor per day. The Ebac CS60 is a tough self-sufficient performer Features: Simplicity of operation. Standard 115 v. plugs in anywhere. Internal Adjustable Humidistat. Sturdy military-type carrying handles. Ductability. Extra long power cord. Heavy duty steel chassis. Powder coated for durability. Ebac's "HOT GAS" defrosting feature which automatically eliminates frost build-up providing effective operation at low ambient temperatures. 1 year warranty.

Suppliers

Company
Product
Description
Supplier Links
HVAC Dehumidifier - CS60 - Ebac Industrial Products, Inc.
Newport News, VA, USA
HVAC Dehumidifier
CS60
HVAC Dehumidifier CS60
The Ebac CS60 is no-nonsense, heavy-duty, portable dehumidifier that is at home in a hostile industrial or marine environment. It is ideal for either permanent installation at remote pump stations, pipe galleries, electronic and mechanical equipment areas, or for a quick transport between job sites and problem areas. You can rely on this durable unit to perform faithfully without complicated maintenance or costly down time. Performance: Under the operating conditions of 80 Degrees F and 60% Relative Humidity the Ebac CS60 will remove more than 56 pints of harmful water vapor per day. The Ebac CS60 is a tough self-sufficient performer Features: Simplicity of operation. Standard 115 v. plugs in anywhere. Internal Adjustable Humidistat. Sturdy military-type carrying handles. Ductability. Extra long power cord. Heavy duty steel chassis. Powder coated for durability. Ebac's "HOT GAS" defrosting feature which automatically eliminates frost build-up providing effective operation at low ambient temperatures. 1 year warranty.

The Ebac CS60 is no-nonsense, heavy-duty, portable dehumidifier that is at home in a hostile industrial or marine environment. It is ideal for either permanent installation at remote pump stations, pipe galleries, electronic and mechanical equipment areas, or for a quick transport between job sites and problem areas. You can rely on this durable unit to perform faithfully without complicated maintenance or costly down time.

Performance:
Under the operating conditions of 80 Degrees F and 60% Relative Humidity the Ebac CS60 will remove more than 56 pints of harmful water vapor per day.

The Ebac CS60 is a tough self-sufficient performer

Features:

  • Simplicity of operation. Standard 115 v. plugs in anywhere.
  • Internal Adjustable Humidistat.
  • Sturdy military-type carrying handles.
  • Ductability.
  • Extra long power cord.
  • Heavy duty steel chassis.
  • Powder coated for durability.
  • Ebac's "HOT GAS" defrosting feature which automatically eliminates frost build-up providing effective operation at low ambient temperatures.
  • 1 year warranty.
Supplier's Site

Technical Specifications

  Ebac Industrial Products, Inc.
Product Category Dehumidifiers
Product Number CS60
Product Name HVAC Dehumidifier
Unlock Full Specs
to access all available technical data

Similar Products

Dehumidifiers - 2866477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Moisture Removal 0.0057 lbs/hr (0.0260 kg/hr)
View Details
DACO Dessicators -  - DACO Instrument Company
DACO Instrument Company
Specs
Removal Technique Solid Rotor
View Details
Ambient and Swimming Pool Dehumidifiers - Da/Daw - Thermocold Costruzioni Srl
Specs
Removal Technique Water Cooled
Air Capacity 1056 to 11150 SCFM (1795 to 18952 m³/hr)
Moisture Removal 1.83 to 17.93 lbs/hr (8.3 to 81.3 kg/hr)
View Details
HCD Series Desiccant Dehumidifiers - HCD-9000 - Munters DH
Specs
Removal Technique Solid Rotor
Air Capacity 4500 to 12000 SCFM (7649 to 20397 m³/hr)
Moisture Removal 240 lbs/hr (1088 kg/hr)
View Details