Ebac Industrial Products, Inc. HVAC Dehumidifier CD30E

Description
The Ebac CD30E is no-nonsense, heavy-duty, portable dehumidifier that is at home in a hostile industrial or marine environment. It is ideal for either permanent installation at remote pump stations, pipe galleries, electronic and mechanical equipment areas, or for a quick transport between job sites and problem areas. You can rely on this durable unit to perform faithfully without complicated maintenance or costly down time. Performance: Under the operating conditions of 80 Degrees F and 60% Relative Humidity the Ebac CD30E will remove more than 17 pints of harmful water vapor per day and nearly 6 gallons in severe environments. The Ebac CD30E is a tough self-sufficient performer. Features: Simplicity of operation. Standard 115 v. plugs in anywhere. Internal Adjustable Humidistat. Voltage Free Alarm Humidistat Contacts. Hour Meter. Wall Mounting Bracket / Installation Kit. Sturdy military-type carrying handles. Ductability. Extra long power cord. Heavy duty steel chassis. Powder coated for durability. Ebac's "HOT GAS" defrosting feature which automatically eliminates frost build-up providing effective operation at low ambient temperatures. 1 year warranty.
Description
The Ebac CD30E is no-nonsense, heavy-duty, portable dehumidifier that is at home in a hostile industrial or marine environment. It is ideal for either permanent installation at remote pump stations, pipe galleries, electronic and mechanical equipment areas, or for a quick transport between job sites and problem areas. You can rely on this durable unit to perform faithfully without complicated maintenance or costly down time. Performance: Under the operating conditions of 80 Degrees F and 60% Relative Humidity the Ebac CD30E will remove more than 17 pints of harmful water vapor per day and nearly 6 gallons in severe environments. The Ebac CD30E is a tough self-sufficient performer. Features: Simplicity of operation. Standard 115 v. plugs in anywhere. Internal Adjustable Humidistat. Voltage Free Alarm Humidistat Contacts. Hour Meter. Wall Mounting Bracket / Installation Kit. Sturdy military-type carrying handles. Ductability. Extra long power cord. Heavy duty steel chassis. Powder coated for durability. Ebac's "HOT GAS" defrosting feature which automatically eliminates frost build-up providing effective operation at low ambient temperatures. 1 year warranty.

Suppliers

Company
Product
Description
Supplier Links
HVAC Dehumidifier - CD30E - Ebac Industrial Products, Inc.
Newport News, VA, USA
HVAC Dehumidifier
CD30E
HVAC Dehumidifier CD30E
The Ebac CD30E is no-nonsense, heavy-duty, portable dehumidifier that is at home in a hostile industrial or marine environment. It is ideal for either permanent installation at remote pump stations, pipe galleries, electronic and mechanical equipment areas, or for a quick transport between job sites and problem areas. You can rely on this durable unit to perform faithfully without complicated maintenance or costly down time. Performance: Under the operating conditions of 80 Degrees F and 60% Relative Humidity the Ebac CD30E will remove more than 17 pints of harmful water vapor per day and nearly 6 gallons in severe environments. The Ebac CD30E is a tough self-sufficient performer. Features: Simplicity of operation. Standard 115 v. plugs in anywhere. Internal Adjustable Humidistat. Voltage Free Alarm Humidistat Contacts. Hour Meter. Wall Mounting Bracket / Installation Kit. Sturdy military-type carrying handles. Ductability. Extra long power cord. Heavy duty steel chassis. Powder coated for durability. Ebac's "HOT GAS" defrosting feature which automatically eliminates frost build-up providing effective operation at low ambient temperatures. 1 year warranty.

The Ebac CD30E is no-nonsense, heavy-duty, portable dehumidifier that is at home in a hostile industrial or marine environment. It is ideal for either permanent installation at remote pump stations, pipe galleries, electronic and mechanical equipment areas, or for a quick transport between job sites and problem areas. You can rely on this durable unit to perform faithfully without complicated maintenance or costly down time.

Performance:
Under the operating conditions of 80 Degrees F and 60% Relative Humidity the Ebac CD30E will remove more than 17 pints of harmful water vapor per day and nearly 6 gallons in severe environments.

The Ebac CD30E is a tough self-sufficient performer.

Features:

  • Simplicity of operation. Standard 115 v. plugs in anywhere.
  • Internal Adjustable Humidistat.
  • Voltage Free Alarm Humidistat Contacts.
  • Hour Meter.
  • Wall Mounting Bracket / Installation Kit.
  • Sturdy military-type carrying handles.
  • Ductability.
  • Extra long power cord.
  • Heavy duty steel chassis.
  • Powder coated for durability.
  • Ebac's "HOT GAS" defrosting feature which automatically eliminates frost build-up providing effective operation at low ambient temperatures.
  • 1 year warranty.
Supplier's Site

Technical Specifications

  Ebac Industrial Products, Inc.
Product Category Dehumidifiers
Product Number CD30E
Product Name HVAC Dehumidifier
Unlock Full Specs
to access all available technical data

Similar Products

Dehumidifiers - 282846 - RS Components, Ltd.
RS Components, Ltd.
Specs
Moisture Removal 0.0023 lbs/hr (0.0104 kg/hr)
View Details
Dehumidifier - MovinCool Classic 10 - Mobile Air, Inc.
Specs
Air Capacity 740 SCFM (1258 m³/hr)
Features Portable
View Details
Dehumidification Module - 6710-61 - Terra Universal, Inc.
Specs
Removal Technique Solid Rotor
Air Capacity 150 SCFM (255 m³/hr)
Moisture Removal 0.9000 to 3.3 lbs/hr (4.08 to 14.97 kg/hr)
View Details