Ebac Industrial Products, Inc. HVAC Dehumidifier CD30

Description
The Ebac CD30 is no-nonsense, heavy-duty, portable dehumidifier that is at home in a hostile industrial or marine environment. It is ideal for either permanent installation at remote pump stations, pipe galleries, electronic and mechanical equipment areas, or for a quick transport between job sites and problem areas. You can rely on this durable unit to perform faithfully without complicated maintenance or costly down time. Performance: Under the operating conditions of 80 Degrees F and 60% Relative Humidity the Ebac CD30 will remove more than 17 pints of harmful water vapor per day and nearly 6 gallons in severe environments. The Ebac CD30 is a tough self-sufficient performer. Features: Simplicity of operation. Standard 115 v. plugs in anywhere. Internal Adjustable Humidistat. Sturdy military-type carrying handles. Ductability. Extra long power cord. Heavy duty steel chassis. Powder coated for durability. Ebac's "HOT GAS" defrosting feature which automatically eliminates frost build-up providing effective operation at low ambient temperatures. 1 year warranty.
Description
The Ebac CD30 is no-nonsense, heavy-duty, portable dehumidifier that is at home in a hostile industrial or marine environment. It is ideal for either permanent installation at remote pump stations, pipe galleries, electronic and mechanical equipment areas, or for a quick transport between job sites and problem areas. You can rely on this durable unit to perform faithfully without complicated maintenance or costly down time. Performance: Under the operating conditions of 80 Degrees F and 60% Relative Humidity the Ebac CD30 will remove more than 17 pints of harmful water vapor per day and nearly 6 gallons in severe environments. The Ebac CD30 is a tough self-sufficient performer. Features: Simplicity of operation. Standard 115 v. plugs in anywhere. Internal Adjustable Humidistat. Sturdy military-type carrying handles. Ductability. Extra long power cord. Heavy duty steel chassis. Powder coated for durability. Ebac's "HOT GAS" defrosting feature which automatically eliminates frost build-up providing effective operation at low ambient temperatures. 1 year warranty.

Suppliers

Company
Product
Description
Supplier Links
HVAC Dehumidifier - CD30 - Ebac Industrial Products, Inc.
Newport News, VA, USA
HVAC Dehumidifier
CD30
HVAC Dehumidifier CD30
The Ebac CD30 is no-nonsense, heavy-duty, portable dehumidifier that is at home in a hostile industrial or marine environment. It is ideal for either permanent installation at remote pump stations, pipe galleries, electronic and mechanical equipment areas, or for a quick transport between job sites and problem areas. You can rely on this durable unit to perform faithfully without complicated maintenance or costly down time. Performance: Under the operating conditions of 80 Degrees F and 60% Relative Humidity the Ebac CD30 will remove more than 17 pints of harmful water vapor per day and nearly 6 gallons in severe environments. The Ebac CD30 is a tough self-sufficient performer. Features: Simplicity of operation. Standard 115 v. plugs in anywhere. Internal Adjustable Humidistat. Sturdy military-type carrying handles. Ductability. Extra long power cord. Heavy duty steel chassis. Powder coated for durability. Ebac's "HOT GAS" defrosting feature which automatically eliminates frost build-up providing effective operation at low ambient temperatures. 1 year warranty.

The Ebac CD30 is no-nonsense, heavy-duty, portable dehumidifier that is at home in a hostile industrial or marine environment. It is ideal for either permanent installation at remote pump stations, pipe galleries, electronic and mechanical equipment areas, or for a quick transport between job sites and problem areas. You can rely on this durable unit to perform faithfully without complicated maintenance or costly down time.

Performance:
Under the operating conditions of 80 Degrees F and 60% Relative Humidity the Ebac CD30 will remove more than 17 pints of harmful water vapor per day and nearly 6 gallons in severe environments.

The Ebac CD30 is a tough self-sufficient performer.

Features:

  • Simplicity of operation. Standard 115 v. plugs in anywhere.
  • Internal Adjustable Humidistat.
  • Sturdy military-type carrying handles.
  • Ductability.
  • Extra long power cord.
  • Heavy duty steel chassis.
  • Powder coated for durability.
  • Ebac's "HOT GAS" defrosting feature which automatically eliminates frost build-up providing effective operation at low ambient temperatures.
  • 1 year warranty.
Supplier's Site

Technical Specifications

  Ebac Industrial Products, Inc.
Product Category Dehumidifiers
Product Number CD30
Product Name HVAC Dehumidifier
Unlock Full Specs
to access all available technical data

Similar Products

Dehumidifiers - 2650939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Moisture Removal 0.0080 lbs/hr (0.0364 kg/hr)
View Details
DryCool™ Standard Commercial Dehumidification System -  - Munters DH
Specs
Removal Technique Solid Rotor
Air Capacity 2000 to 16000 SCFM (3399 to 27196 m³/hr)
Desiccant Reactivation Electric (optional feature); Gas Fired (optional feature); Hot Water
View Details
DACO Dessicators -  - DACO Instrument Company
DACO Instrument Company
Specs
Removal Technique Solid Rotor
View Details