Ebac Industrial Products, Inc. HVAC Dehumidifier CD100

Description
Compressor: Reciprocating EER: 10.8 Refrigerant: R-22 BTU/HR: 12,000 Operating Range: 33F - 105F Volts: 115 Running Amps: 8.5 Capacity: 97 ppd@AHAM 20 Gallons at saturation CFM: 700 Height: 16", Width: 36", Depth: 20" Weight: 135 lbs Because of Ebac's unique "Hot Gas" defrosting feature, the Ebac CD100 will function smoothly in temperatures down to 33F degrees without frost build up. Designed to survive under adverse conditions and to deliver the goods. This unit will efficiently remove more than ninety seven pints of airborne water vapor per day under standard conditions (80 F, 60%RH), and will exceed 21 gallons per day under the extreme conditions found in problem environments. The Ebac CD100 is a versatile workhorse designed to eliminate high humidity problems in harsh environments. Warehouses, storerooms, electrical & communications switching stations, locker rooms, basements, pumping stations, offshore oil rigs and active and laid up marine vessels have all found this rugged unit to be equal to the task. The impressive CD100 can be easily moved from site to site or can be permanently mounted and ducted to suit a variety of applications.
Description
Compressor: Reciprocating EER: 10.8 Refrigerant: R-22 BTU/HR: 12,000 Operating Range: 33F - 105F Volts: 115 Running Amps: 8.5 Capacity: 97 ppd@AHAM 20 Gallons at saturation CFM: 700 Height: 16", Width: 36", Depth: 20" Weight: 135 lbs Because of Ebac's unique "Hot Gas" defrosting feature, the Ebac CD100 will function smoothly in temperatures down to 33F degrees without frost build up. Designed to survive under adverse conditions and to deliver the goods. This unit will efficiently remove more than ninety seven pints of airborne water vapor per day under standard conditions (80 F, 60%RH), and will exceed 21 gallons per day under the extreme conditions found in problem environments. The Ebac CD100 is a versatile workhorse designed to eliminate high humidity problems in harsh environments. Warehouses, storerooms, electrical & communications switching stations, locker rooms, basements, pumping stations, offshore oil rigs and active and laid up marine vessels have all found this rugged unit to be equal to the task. The impressive CD100 can be easily moved from site to site or can be permanently mounted and ducted to suit a variety of applications.

Suppliers

Company
Product
Description
Supplier Links
HVAC Dehumidifier - CD100 - Ebac Industrial Products, Inc.
Newport News, VA, USA
HVAC Dehumidifier
CD100
HVAC Dehumidifier CD100
Compressor: Reciprocating EER: 10.8 Refrigerant: R-22 BTU/HR: 12,000 Operating Range: 33F - 105F Volts: 115 Running Amps: 8.5 Capacity: 97 ppd@AHAM 20 Gallons at saturation CFM: 700 Height: 16", Width: 36", Depth: 20" Weight: 135 lbs Because of Ebac's unique "Hot Gas" defrosting feature, the Ebac CD100 will function smoothly in temperatures down to 33F degrees without frost build up. Designed to survive under adverse conditions and to deliver the goods. This unit will efficiently remove more than ninety seven pints of airborne water vapor per day under standard conditions (80 F, 60%RH), and will exceed 21 gallons per day under the extreme conditions found in problem environments. The Ebac CD100 is a versatile workhorse designed to eliminate high humidity problems in harsh environments. Warehouses, storerooms, electrical & communications switching stations, locker rooms, basements, pumping stations, offshore oil rigs and active and laid up marine vessels have all found this rugged unit to be equal to the task. The impressive CD100 can be easily moved from site to site or can be permanently mounted and ducted to suit a variety of applications.
  • Compressor: Reciprocating
  • EER: 10.8
  • Refrigerant: R-22
  • BTU/HR: 12,000
  • Operating Range: 33F - 105F
  • Volts: 115
  • Running Amps: 8.5
  • Capacity: 97 ppd@AHAM 20 Gallons at saturation
  • CFM: 700
  • Height: 16", Width: 36", Depth: 20"
  • Weight: 135 lbs

Because of Ebac's unique "Hot Gas" defrosting feature, the Ebac CD100 will function smoothly in temperatures down to 33F degrees without frost build up. Designed to survive under adverse conditions and to deliver the goods. This unit will efficiently remove more than ninety seven pints of airborne water vapor per day under standard conditions (80 F, 60%RH), and will exceed 21 gallons per day under the extreme conditions found in problem environments.
The Ebac CD100 is a versatile workhorse designed to eliminate high humidity problems in harsh environments. Warehouses, storerooms, electrical & communications switching stations, locker rooms, basements, pumping stations, offshore oil rigs and active and laid up marine vessels have all found this rugged unit to be equal to the task. The impressive CD100 can be easily moved from site to site or can be permanently mounted and ducted to suit a variety of applications.

Supplier's Site

Technical Specifications

  Ebac Industrial Products, Inc.
Product Category Dehumidifiers
Product Number CD100
Product Name HVAC Dehumidifier
Unlock Full Specs
to access all available technical data

Similar Products

Dehumidifiers - 160696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Moisture Removal 3.44E-5 lbs/hr (1.56E-4 kg/hr)
View Details
DH Series DESICAiR - Desiccant Dehumidification -  - Stulz Air Technology Systems, Inc.
Stulz Air Technology Systems, Inc.
Specs
Removal Technique Solid Rotor
Air Capacity 50 to 100 SCFM (84.99 to 170 m³/hr)
Moisture Removal 1.19 to 2.7 lbs/hr (5.4 to 12.24 kg/hr)
View Details
Military Dehumidifiers - PP6 - Ebac Industrial Products, Inc.
Ebac Industrial Products, Inc.
View Details