Ebac Industrial Products, Inc. Military Control Systems 4 Way Controller

Description
The function of the four way control unit is to enable the operation of remote E95/C97-S/C98-S air conditioner(s) to be controlled from a single console. The control unit is for the control of one to four air conditioners. The control unit is designed to operate automatically with two steps of cooling and two steps of heating. The control unit contains three modules:- MODULE 1 (TEMPERATURE / HUMIDITY CONTROL) The temperature control is a solid state cotrol system which enables a set temperature to be selected for the conditioned space and that temperature automatically maintains to ±0.5ºC of the set point which can be set between 18 - 35ºC MODULE 2 TO 3 (POWER CONTROL) Each power control module houses the components required to control the operatng mode of an individual air conditioning unit.
Description
The function of the four way control unit is to enable the operation of remote E95/C97-S/C98-S air conditioner(s) to be controlled from a single console. The control unit is for the control of one to four air conditioners. The control unit is designed to operate automatically with two steps of cooling and two steps of heating. The control unit contains three modules:- MODULE 1 (TEMPERATURE / HUMIDITY CONTROL) The temperature control is a solid state cotrol system which enables a set temperature to be selected for the conditioned space and that temperature automatically maintains to ±0.5ºC of the set point which can be set between 18 - 35ºC MODULE 2 TO 3 (POWER CONTROL) Each power control module houses the components required to control the operatng mode of an individual air conditioning unit.

Suppliers

Company
Product
Description
Supplier Links
Military Control Systems - 4 Way Controller - Ebac Industrial Products, Inc.
Newport News, VA, USA
Military Control Systems
4 Way Controller
Military Control Systems 4 Way Controller
The function of the four way control unit is to enable the operation of remote E95/C97-S/C98-S air conditioner(s) to be controlled from a single console. The control unit is for the control of one to four air conditioners. The control unit is designed to operate automatically with two steps of cooling and two steps of heating. The control unit contains three modules:- MODULE 1 (TEMPERATURE / HUMIDITY CONTROL) The temperature control is a solid state cotrol system which enables a set temperature to be selected for the conditioned space and that temperature automatically maintains to ±0.5ºC of the set point which can be set between 18 - 35ºC MODULE 2 TO 3 (POWER CONTROL) Each power control module houses the components required to control the operatng mode of an individual air conditioning unit.

The function of the four way control unit is to enable the operation of remote E95/C97-S/C98-S air conditioner(s) to be controlled from a single console. The control unit is for the control of one to four air conditioners.
The control unit is designed to operate automatically with two steps of cooling and two steps of heating.
The control unit contains three modules:-

MODULE 1 (TEMPERATURE / HUMIDITY CONTROL)
The temperature control is a solid state cotrol system which enables a set temperature to be selected for the conditioned space and that temperature automatically maintains to ±0.5ºC of the set point which can be set between 18 - 35ºC

MODULE 2 TO 3 (POWER CONTROL)
Each power control module houses the components required to control the operatng mode of an individual air conditioning unit.

Supplier's Site

Technical Specifications

  Ebac Industrial Products, Inc.
Product Category HVAC Controllers
Product Number 4 Way Controller
Product Name Military Control Systems
Controller Type HVAC
Unlock Full Specs
to access all available technical data

Similar Products

Fan Speed Controllers - 2213569 - RS Components, Ltd.
Specs
Controller Type HVAC
Standards and Compliance RoHS
View Details
PSK Series Refrigeration Controllers -  - Parker Sporlan Division
Specs
Controller Type HVAC
Control Other; N/A
Type DC Voltage Inputs; 115-230 VAC
View Details
Fan Control - ADC150 - Enervex, Inc.
Specs
Controller Type HVAC
Control PID
Form Factor Chassis
View Details
Electronic Wall Mounted Temperature Controllers - VT7600 Series Controllers - Viconics Technologies Inc.
Specs
Controller Type HVAC
Form Factor Chassis
Interface Digital Front Panel
View Details