Eaton Corporation - Drives NFX9000 Series NFXF25A0-2

Description
Cutler-Hammer ® NFX9000 adjustable frequency AC Drives from Eaton’s electrical business are designed to provide adjustable speed control of three-phase motors. These microprocessor- based drives have standard features that can be programmed to tailor the drive’s performance to suit a wide variety of application requirements. The NFX9000 volts-per-hertz product line utilizes a 32-bit microprocessor and insulated gate bipolar transistors (IGBTs) which provide quiet motor operation, high motor efficiency and smooth low speed performance. The size and simplicity of the NFX9000 make it ideal for hassle free installation where size is a primary concern. Models rated at 240 volts, single- or three-phase, 50/60 Hz are available in sizes ranging from 1/4 to 2 hp. Models rated at 115 volts, single-phase, 50/60 Hz are available in the 1/4 to 1/2 hp size range. The standard drive includes a digital display, operating and programming keys on a removable keypad. The display provides drive monitoring as well as adjustment and diagnostic information. The keys are utilized for digital adjustment and programming of the drive as well as for operator control. Separate terminal blocks for control and power wiring are provided for customer connections. The drives feature RS-485 serial communications.
Datasheet
Description
Cutler-Hammer ® NFX9000 adjustable frequency AC Drives from Eaton’s electrical business are designed to provide adjustable speed control of three-phase motors. These microprocessor- based drives have standard features that can be programmed to tailor the drive’s performance to suit a wide variety of application requirements. The NFX9000 volts-per-hertz product line utilizes a 32-bit microprocessor and insulated gate bipolar transistors (IGBTs) which provide quiet motor operation, high motor efficiency and smooth low speed performance. The size and simplicity of the NFX9000 make it ideal for hassle free installation where size is a primary concern. Models rated at 240 volts, single- or three-phase, 50/60 Hz are available in sizes ranging from 1/4 to 2 hp. Models rated at 115 volts, single-phase, 50/60 Hz are available in the 1/4 to 1/2 hp size range. The standard drive includes a digital display, operating and programming keys on a removable keypad. The display provides drive monitoring as well as adjustment and diagnostic information. The keys are utilized for digital adjustment and programming of the drive as well as for operator control. Separate terminal blocks for control and power wiring are provided for customer connections. The drives feature RS-485 serial communications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NFX9000 Series - NFXF25A0-2 - Eaton Corporation - Drives
Milwaukee, WI, USA
NFX9000 Series
NFXF25A0-2
NFX9000 Series NFXF25A0-2
Cutler-Hammer ® NFX9000 adjustable frequency AC Drives from Eaton’s electrical business are designed to provide adjustable speed control of three-phase motors. These microprocessor- based drives have standard features that can be programmed to tailor the drive’s performance to suit a wide variety of application requirements. The NFX9000 volts-per-hertz product line utilizes a 32-bit microprocessor and insulated gate bipolar transistors (IGBTs) which provide quiet motor operation, high motor efficiency and smooth low speed performance. The size and simplicity of the NFX9000 make it ideal for hassle free installation where size is a primary concern. Models rated at 240 volts, single- or three-phase, 50/60 Hz are available in sizes ranging from 1/4 to 2 hp. Models rated at 115 volts, single-phase, 50/60 Hz are available in the 1/4 to 1/2 hp size range. The standard drive includes a digital display, operating and programming keys on a removable keypad. The display provides drive monitoring as well as adjustment and diagnostic information. The keys are utilized for digital adjustment and programming of the drive as well as for operator control. Separate terminal blocks for control and power wiring are provided for customer connections. The drives feature RS-485 serial communications.

Cutler-Hammer ® NFX9000 adjustable frequency AC Drives from Eaton’s electrical business are designed to provide adjustable speed control of three-phase motors. These microprocessor- based drives have standard features that can be programmed to tailor the drive’s performance to suit a wide variety of application requirements.

The NFX9000 volts-per-hertz product line utilizes a 32-bit microprocessor and insulated gate bipolar transistors (IGBTs) which provide quiet motor operation, high motor efficiency and smooth low speed performance. The size and simplicity of the NFX9000 make it ideal for hassle free installation where size is a primary concern.

  • Models rated at 240 volts, single- or three-phase, 50/60 Hz are available in sizes ranging from 1/4 to 2 hp. Models rated at 115 volts, single-phase, 50/60 Hz are available in the 1/4 to 1/2 hp size range.
  • The standard drive includes a digital display, operating and programming keys on a removable keypad.
  • The display provides drive monitoring as well as adjustment and diagnostic information.
  • The keys are utilized for digital adjustment and programming of the drive as well as for operator control.
  • Separate terminal blocks for control and power wiring are provided for customer connections.
  • The drives feature RS-485 serial communications.
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation - Drives
Product Category Motor Speed Controllers
Product Number NFXF25A0-2
Product Name NFX9000 Series
Axes 1.0
Motor / System Sensorless Vector
Power 187 watts
Product Variable Speed
PC-Based Bus RS485
Unlock Full Specs
to access all available technical data

Similar Products

V1000-4X Microdrive (VFD), 240V 3-Phase, 20-25 HP, NEMA 4X - CIMR-VU2A0069GAA - Yaskawa America, Inc. - Drives Division
Specs
Axes 1.0
Motor / System Vector Feedback
Power 14923 to 18654 watts
View Details
Speed Controllers Series SC 1801 S 2-Quadrant PWM configurable via PC -  - FAULHABER MICROMO
Specs
Product Pulse Width Modulation Drive
Operating Temperature -25 to 60 C (-13 to 140 F)
Configuration PC Board
View Details
Universal Servo Drive - CPP-A12V80 CompletePower Plus Series - ElectroCraft
Specs
Axes 1.0
Motor / System DC Brushed; DC Brushless
Power 2400 watts
View Details
Sigma SD Spindle Drive - CACR-JU042DEAB01 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Axes 1.0
Configuration Stand Alone
Phase   Three Phase
View Details