Eaton Corporation - Drives MVX9000 Series MVXF50A0-1

Description
These microprocessor-based , sensorless vector drives provide adjustable speed control for three-phase motors. They come with standard features that can be programmed to customize the drive's performance to suit a wide variety of applications, and they include a digital display and operating and programming keys on a removable keypad. Sensorless vector control with autotuning provides 200 percent starting torque and advanced low-speed torque control. Easy-to-understand keypad with LED display. The MX9000 offers PID control of a process variable, such as pressure, flow, temperature and liquid level, eliminating the need for a separate setpoint controller. Built-in dynamic braking chopper offers superior deceleration performance. Serial communication port for RS-485 communications.
Datasheet
Description
These microprocessor-based , sensorless vector drives provide adjustable speed control for three-phase motors. They come with standard features that can be programmed to customize the drive's performance to suit a wide variety of applications, and they include a digital display and operating and programming keys on a removable keypad. Sensorless vector control with autotuning provides 200 percent starting torque and advanced low-speed torque control. Easy-to-understand keypad with LED display. The MX9000 offers PID control of a process variable, such as pressure, flow, temperature and liquid level, eliminating the need for a separate setpoint controller. Built-in dynamic braking chopper offers superior deceleration performance. Serial communication port for RS-485 communications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MVX9000 Series - MVXF50A0-1 - Eaton Corporation - Drives
Milwaukee, WI, USA
MVX9000 Series
MVXF50A0-1
MVX9000 Series MVXF50A0-1
These microprocessor-based , sensorless vector drives provide adjustable speed control for three-phase motors. They come with standard features that can be programmed to customize the drive's performance to suit a wide variety of applications, and they include a digital display and operating and programming keys on a removable keypad. Sensorless vector control with autotuning provides 200 percent starting torque and advanced low-speed torque control. Easy-to-understand keypad with LED display. The MX9000 offers PID control of a process variable, such as pressure, flow, temperature and liquid level, eliminating the need for a separate setpoint controller. Built-in dynamic braking chopper offers superior deceleration performance. Serial communication port for RS-485 communications.

These microprocessor-based, sensorless vector drives provide adjustable speed control for three-phase motors. They come with standard features that can be programmed to customize the drive's performance to suit a wide variety of applications, and they include a digital display and operating and programming keys on a removable keypad.

  • Sensorless vector control with autotuning provides 200 percent starting torque and advanced low-speed torque control.
  • Easy-to-understand keypad with LED display.
  • The MX9000 offers PID control of a process variable, such as pressure, flow, temperature and liquid level, eliminating the need for a separate setpoint controller.
  • Built-in dynamic braking chopper offers superior deceleration performance.
  • Serial communication port for RS-485 communications.
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation - Drives
Product Category Motor Speed Controllers
Product Number MVXF50A0-1
Product Name MVX9000 Series
Axes 1.0
Motor / System Sensorless Vector
Power 373 watts
Product Variable Speed
PC-Based Bus DeviceNet (optional feature); RS485
Unlock Full Specs
to access all available technical data

Similar Products

Speed Controllers Series SC 5004 P 4-Quadrant PWM configurable via PC -  - FAULHABER MICROMO
Specs
Product Pulse Width Modulation Drive
Operating Temperature -25 to 60 C (-13 to 140 F)
Configuration PC Board
View Details
Speed Controls - MMP-20A-24V-RSP - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Operating Temperature 0 to ? C (32 to ? F)
DC Input 24 volts
Continuous Current 15 amps
View Details
Filtered SCR DC Basic Speed Control -  - Bodine Electric Company
Specs
Power 43.89 watts
AC Input 115 volts
Frequency 50 Hz; 60 Hz
View Details
A1000 Configured AC Drive - A1C2C144 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Power 111922 watts
Product Vector and Torque Control
Operating Mode Position
View Details