Eaton Corporation - Drives MVX9000 Series MVX007A0-2

Description
These microprocessor-based , sensorless vector drives provide adjustable speed control for three-phase motors. They come with standard features that can be programmed to customize the drive's performance to suit a wide variety of applications, and they include a digital display and operating and programming keys on a removable keypad. Sensorless vector control with autotuning provides 200 percent starting torque and advanced low-speed torque control. Easy-to-understand keypad with LED display. The MX9000 offers PID control of a process variable, such as pressure, flow, temperature and liquid level, eliminating the need for a separate setpoint controller. Built-in dynamic braking chopper offers superior deceleration performance. Serial communication port for RS-485 communications.
Datasheet
Description
These microprocessor-based , sensorless vector drives provide adjustable speed control for three-phase motors. They come with standard features that can be programmed to customize the drive's performance to suit a wide variety of applications, and they include a digital display and operating and programming keys on a removable keypad. Sensorless vector control with autotuning provides 200 percent starting torque and advanced low-speed torque control. Easy-to-understand keypad with LED display. The MX9000 offers PID control of a process variable, such as pressure, flow, temperature and liquid level, eliminating the need for a separate setpoint controller. Built-in dynamic braking chopper offers superior deceleration performance. Serial communication port for RS-485 communications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MVX9000 Series - MVX007A0-2 - Eaton Corporation - Drives
Milwaukee, WI, USA
MVX9000 Series
MVX007A0-2
MVX9000 Series MVX007A0-2
These microprocessor-based , sensorless vector drives provide adjustable speed control for three-phase motors. They come with standard features that can be programmed to customize the drive's performance to suit a wide variety of applications, and they include a digital display and operating and programming keys on a removable keypad. Sensorless vector control with autotuning provides 200 percent starting torque and advanced low-speed torque control. Easy-to-understand keypad with LED display. The MX9000 offers PID control of a process variable, such as pressure, flow, temperature and liquid level, eliminating the need for a separate setpoint controller. Built-in dynamic braking chopper offers superior deceleration performance. Serial communication port for RS-485 communications.

These microprocessor-based, sensorless vector drives provide adjustable speed control for three-phase motors. They come with standard features that can be programmed to customize the drive's performance to suit a wide variety of applications, and they include a digital display and operating and programming keys on a removable keypad.

  • Sensorless vector control with autotuning provides 200 percent starting torque and advanced low-speed torque control.
  • Easy-to-understand keypad with LED display.
  • The MX9000 offers PID control of a process variable, such as pressure, flow, temperature and liquid level, eliminating the need for a separate setpoint controller.
  • Built-in dynamic braking chopper offers superior deceleration performance.
  • Serial communication port for RS-485 communications.
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation - Drives
Product Category Motor Speed Controllers
Product Number MVX007A0-2
Product Name MVX9000 Series
Axes 1.0
Motor / System Sensorless Vector
Power 5596 watts
Product Variable Speed
PC-Based Bus DeviceNet (optional feature); RS485
Unlock Full Specs
to access all available technical data

Similar Products

Speed Controllers Series SC 5004 P 4-Quadrant PWM configurable via PC -  - FAULHABER MICROMO
Specs
Product Pulse Width Modulation Drive
Operating Temperature -25 to 60 C (-13 to 140 F)
Configuration PC Board
View Details
Speed Controls - MMP-16A-12-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
DC Input 10 to 32 volts
Continuous Current 16 amps
Peak Current 35 amps
View Details
Unfiltered SCR DC Basic Speed Control -  - Bodine Electric Company
Specs
Power 149 watts
AC Input 115 volts
Frequency 50 Hz; 60 Hz
View Details
GA800 Industrial General Purpose Drive - GA80U4103ABM - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
AC Input 380 to 480 volts
Phase   Three Phase
Frequency 60 Hz
View Details