Eaton Corporation - Drives MVX9000 Series MVX003A0-4

Description
These microprocessor-based , sensorless vector drives provide adjustable speed control for three-phase motors. They come with standard features that can be programmed to customize the drive's performance to suit a wide variety of applications, and they include a digital display and operating and programming keys on a removable keypad. Sensorless vector control with autotuning provides 200 percent starting torque and advanced low-speed torque control. Easy-to-understand keypad with LED display. The MX9000 offers PID control of a process variable, such as pressure, flow, temperature and liquid level, eliminating the need for a separate setpoint controller. Built-in dynamic braking chopper offers superior deceleration performance. Serial communication port for RS-485 communications.
Datasheet
Description
These microprocessor-based , sensorless vector drives provide adjustable speed control for three-phase motors. They come with standard features that can be programmed to customize the drive's performance to suit a wide variety of applications, and they include a digital display and operating and programming keys on a removable keypad. Sensorless vector control with autotuning provides 200 percent starting torque and advanced low-speed torque control. Easy-to-understand keypad with LED display. The MX9000 offers PID control of a process variable, such as pressure, flow, temperature and liquid level, eliminating the need for a separate setpoint controller. Built-in dynamic braking chopper offers superior deceleration performance. Serial communication port for RS-485 communications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MVX9000 Series - MVX003A0-4 - Eaton Corporation - Drives
Milwaukee, WI, USA
MVX9000 Series
MVX003A0-4
MVX9000 Series MVX003A0-4
These microprocessor-based , sensorless vector drives provide adjustable speed control for three-phase motors. They come with standard features that can be programmed to customize the drive's performance to suit a wide variety of applications, and they include a digital display and operating and programming keys on a removable keypad. Sensorless vector control with autotuning provides 200 percent starting torque and advanced low-speed torque control. Easy-to-understand keypad with LED display. The MX9000 offers PID control of a process variable, such as pressure, flow, temperature and liquid level, eliminating the need for a separate setpoint controller. Built-in dynamic braking chopper offers superior deceleration performance. Serial communication port for RS-485 communications.

These microprocessor-based, sensorless vector drives provide adjustable speed control for three-phase motors. They come with standard features that can be programmed to customize the drive's performance to suit a wide variety of applications, and they include a digital display and operating and programming keys on a removable keypad.

  • Sensorless vector control with autotuning provides 200 percent starting torque and advanced low-speed torque control.
  • Easy-to-understand keypad with LED display.
  • The MX9000 offers PID control of a process variable, such as pressure, flow, temperature and liquid level, eliminating the need for a separate setpoint controller.
  • Built-in dynamic braking chopper offers superior deceleration performance.
  • Serial communication port for RS-485 communications.
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation - Drives
Product Category Motor Speed Controllers
Product Number MVX003A0-4
Product Name MVX9000 Series
Axes 1.0
Motor / System Sensorless Vector
Power 2238 watts
Product Variable Speed
PC-Based Bus DeviceNet (optional feature); RS485
Unlock Full Specs
to access all available technical data

Similar Products

GA800 General Purpose AC Drive (VFD), 480V 3-Phase, 4 HP ND / 3 HP HD, Flange Mount - GA80U4007AWM - Yaskawa America, Inc. - Drives Division
Specs
Motor / System Induction; Induction
Surface Permanent Magnet
Interior Permanent Magnet
Synchronous Reluctance
Power 2238 watts
PC-Based Bus DeviceNet (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); RS485; Standard: Modbus RTU, RS-485, 115 kbps

Optional: Ethernet/IP, DeviceNet, Modbus TCP/IP, PROFINET, PROFIBUS-DP
View Details
Speed Controllers Series SC 1801 S 2-Quadrant PWM configurable via PC -  - FAULHABER MICROMO
Specs
Product Pulse Width Modulation Drive
Operating Temperature -25 to 60 C (-13 to 140 F)
Configuration PC Board
View Details
Speed Controls - MMP-100A-20-62V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
DC Input 20 to 62 volts
Continuous Current 100 amps
Peak Current 240 amps
View Details
PRO Series Programmable Drives - PRO-A08V48B SA-CATPro Series - ElectroCraft
Specs
Axes 1.0
Motor / System DC Brushless
Power 385 watts
View Details