Eaton Corp. / Commercial Controls Division Contactor, 3Pst-No, 120Vac, Din Rail; Load Current Inductive Eaton Cutler Hammer XTSE065D22A

Description
CONTACTOR, 3PST-NO, 120VAC, DIN RAIL; Load Current Inductive:-; Relay Mounting:DIN Rail, Panel; Operating Voltage:-; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: No
Datasheet
Description
CONTACTOR, 3PST-NO, 120VAC, DIN RAIL; Load Current Inductive:-; Relay Mounting:DIN Rail, Panel; Operating Voltage:-; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 3Pst-No, 120Vac, Din Rail; Load Current Inductive Eaton Cutler Hammer - 60AC6761 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 120Vac, Din Rail; Load Current Inductive Eaton Cutler Hammer
60AC6761
Contactor, 3Pst-No, 120Vac, Din Rail; Load Current Inductive Eaton Cutler Hammer 60AC6761
CONTACTOR, 3PST-NO, 120VAC, DIN RAIL; Load Current Inductive:-; Relay Mounting:DIN Rail, Panel; Operating Voltage:-; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: No

CONTACTOR, 3PST-NO, 120VAC, DIN RAIL; Load Current Inductive:-; Relay Mounting:DIN Rail, Panel; Operating Voltage:-; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 60AC6761
Product Name Contactor, 3Pst-No, 120Vac, Din Rail; Load Current Inductive Eaton Cutler Hammer
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GV141BAB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 22.32 - Modular contactors 25A - 223202301340 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, ukca, CLUS, RINA
Poles 2
View Details
S008 - Cam switch elements -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 60 amps
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Contactors - 1444908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
International Approvals RoHS Compliant
Poles 4
View Details